Manufacturer: STMicroelectronics
Win Source Part Number: 1202118-LMV358IYPT
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 162μA
Amplifier Type: General Purpose
Slew Rate: 0.45V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 16nA
Voltage - Input Offset: 100μV
Current - Output / Channel: 48mA
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): LMV358IPT; TLV2772MPWREP; LMV358IPWE4;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Family Part Number: LMV358
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 6V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Low power rail-to-rail input/output op-amp Product overview: LMV358IYPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358IYPT can be used for catalog matching and distributor lookup.
Low power rail-to-rail input/output op-amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES
IC OPAMP GP 2 CIRCUIT 8TSSOP
OPAMP, 1.3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1202118-LMV358IYPT | 497-10525-2-ND | 687-LMV358IYPT | LMV358IYPT | LMV358IYPT | LMV358IYPT | LMV358IYPT | LMV358IYPT | LMV358IYPT | 69AH0618 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358IYPT | Instrumentation, Op Amps, Buffer Amps | Low-Power Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 1.3Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | |
| Features | Single-Supply | Rail-Rail-Out | ||||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 6 volts | 2.7 volts | ||||||
| Source Current (IS) | 0.1620 milliamps | 0.1620 milliamps | 0.1620 milliamps | 0.1620 milliamps | ||||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||||
| IBIAS | 0.0160 µA | 0.0160 µA | 0.0160 µA |