Low Noise, Low Vos, Single Op Amp 5-SOT-23 -40 to 85
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
Low Noise Op Amp, 4.5MHz BW, 1mV Vos, SOT-23 Product overview: LMV751M5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.5MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV751M5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 089872-LMV751M5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 1.5pA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 600μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Low Noise, Low Vos, Single Op Amp 5-SOT-23 -40 to 85
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit SOT-23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV751M5 | LMV751M5TR-ND | 687-LMV751M5 | 089872-LMV751M5 | LMV751M5 | LMV751M5 | LMV751M5 | LMV751M5 |
| Product Name | LMV751 Low Noise, Low Vos, Single Op Amp | Instrumentation, Op Amps, Buffer Amps | 4.5MHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV751M5 | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 volts | ||||
| VOS | 1 millivolts | 0.0500 millivolts | 0.0500 millivolts | |||||
| Quiescent Current (IQ) | 950 microamps | |||||||
| CMRR | 103 dB | |||||||
| GBW | 5 MHz | 5 MHz | 5 MHz |