The LMV358 is a dual low-voltage rail-to-rail output operational amplifier designed for operation from 2.7 V to 5.5 V, with a typical supply current of 210 μA and an operating temperature range of -40°C to +125°C. It features rail-to-rail output swing and ESD protection exceeding 2000 V human-body model and 1000 V charged-device model. The LMV358IPWRE4 variant is packaged in an 8-pin TSSOP with dimensions of 3.00 mm × 6.40 mm and has a level-1-260C-UNLIM MSL rating. The device meets the same electrical and thermal specifications as the LMV358 series and includes NIPDAU lead finish and RoHS compliance.
Dual Low-Voltage Rail-to-Rail Output Operational Amplifier 8-TSSOP -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual Low-Voltage Rail-to-Rail Out
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV358IPWRE4 | LMV358IPWRE4-ND | LMV358IPWRE4 | LMV358IPWRE4 | LMV358IPWRE4 | LMV358IPWRE4 |
| Product Name | LMV358 Dual Low-Voltage Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 volts | ||||
| VOS | 7 millivolts | 1.7 millivolts | ||||
| Quiescent Current (IQ) | 170 microamps | |||||
| CMRR | 50 dB |