Dual Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 8-SOIC -40 to 125
Dual Op Amp, 1MHz BW, CMOS, Rail-to-Rail, 5.5V, SOIC Product overview: LMV342IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV342IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055678-LMV342IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 107μA
Channel Output Current: 113mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dual Rail-To-Rail Output CMOS Op Amp
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV342IDRG4 | 687-LMV342IDRG4 | 1055678-LMV342IDRG4 | LMV342IDRG4-ND | LMV342IDRG4 | LMV342IDRG4 | LMV342IDRG4 | LMV342IDRG4 |
| Product Name | LMV342 Dual Rail-To-Rail Output CMOS Operational Amplifier with Shutdown | Dual 1MHz 5.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV342IDRG4 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||
| VOS | 4 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 170 microamps | |||||||
| CMRR | 56 dB |