Texas Instruments LMV652 12 MHz, Low Voltage, Low Power Amplifier LMV652MM/NOPB

Description
12 MHz, Low Voltage, Low Power Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
12 MHz, Low Voltage, Low Power Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV652 12 MHz, Low Voltage, Low Power Amplifier - LMV652MM/NOPB - Texas Instruments
Dallas, TX, United States
LMV652 12 MHz, Low Voltage, Low Power Amplifier
LMV652MM/NOPB
LMV652 12 MHz, Low Voltage, Low Power Amplifier LMV652MM/NOPB
12 MHz, Low Voltage, Low Power Amplifier 8-VSSOP -40 to 125

12 MHz, Low Voltage, Low Power Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV652MM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV652MM/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMV652MM/NOPBCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV652MM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV652MM/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV652MM/NOPBDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV652MM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV652MM/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV652MM/NOPBTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual 12MHz MSOP Operational Amplifier IC
687-LMV652MM/NOPB
Low-Power Dual 12MHz MSOP Operational Amplifier IC 687-LMV652MM/NOPB
Dual Op Amp, 12MHz, Low Voltage, Low Power, MSOP Product overview: LMV652MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 12MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 12MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV652MM/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 12MHz, Low Voltage, Low Power, MSOP Product overview: LMV652MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 12MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 12MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV652MM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMV652MM/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2700uV Offset-Max, PDSO8

Operational Amplifier, 2 Func, 2700uV Offset-Max, PDSO8

Supplier's Site Datasheet
 - LMV652MM/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2700uV Offset-Max, PDSO8

Operational Amplifier, 2 Func, 2700uV Offset-Max, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV652MM/NOPB - 1055729-LMV652MM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV652MM/NOPB
1055729-LMV652MM/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV652MM/NOPB 1055729-LMV652MM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055729-LMV652MM/NOP B Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 118μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 12MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1055729-LMV652MM/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 118μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV652MM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV652MM/NOPB
Instrumentation, OP Amps, Buffer Amps LMV652MM/NOPB
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMV652MM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV652MM/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV652MM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV652MM/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV652MM/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV652MM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV652MM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV652MM/NOPB
Instrumentation, OP Amps, Buffer Amps LMV652MM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV652MM/NOPB
Operational Amplifiers - Op Amps LMV652MM/NOPB
Operational Amplifiers - Op Amps 12 MHz Lo Vtg Lo Pwr Amp

Operational Amplifiers - Op Amps 12 MHz Lo Vtg Lo Pwr Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV652MM/NOPB LMV652MM/NOPBCT-ND 687-LMV652MM/NOPB LMV652MM/NOPB 1055729-LMV652MM/NOPB LMV652MM/NOPB LMV652MM/NOPB LMV652MM/NOPB LMV652MM/NOPB LMV652MM/NOPB
Product Name LMV652 12 MHz, Low Voltage, Low Power Amplifier Instrumentation, Op Amps, Buffer Amps Low-Power Dual 12MHz MSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV652MM/NOPB Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Tape and Reel SSOP; SOP; VSSOP8 SSOP; SOP; 8-VSSOP SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount Surface Mount
Features Rail-Rail-Out
Source Current (IS) 0.1180 milliamps 0.1180 milliamps 0.1180 milliamps 0.1180 milliamps
Slew Rate 3 V/µs 3 V/µs 3 V/µs 3 V/µs 3.00E-6 V/µs 3 V/µs
Unlock Full Specs
to access all available technical data