Texas Instruments LMV601 General Purpose, Low Power CMOS Amplifier LMV601MG/NOPB

Description
General Purpose, Low Power CMOS Amplifier 6-SC70
Request a Quote Datasheet
Description
General Purpose, Low Power CMOS Amplifier 6-SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV601 General Purpose, Low Power CMOS Amplifier - LMV601MG/NOPB - Texas Instruments
Dallas, TX, United States
LMV601 General Purpose, Low Power CMOS Amplifier
LMV601MG/NOPB
LMV601 General Purpose, Low Power CMOS Amplifier LMV601MG/NOPB
General Purpose, Low Power CMOS Amplifier 6-SC70

General Purpose, Low Power CMOS Amplifier 6-SC70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39050-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39050-1-ND
Instrumentation, Op Amps, Buffer Amps 296-39050-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39050-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39050-6-ND
Instrumentation, Op Amps, Buffer Amps 296-39050-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39050-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39050-2-ND
Instrumentation, Op Amps, Buffer Amps 296-39050-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV601MG/NOPB - 923507-LMV601MG/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV601MG/NOPB
923507-LMV601MG/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV601MG/NOPB 923507-LMV601MG/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923507-LMV601MG/NOPB Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Rail-to-Rail SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: LMV601 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-39050-1, -296-39050-1-ND, 296-39050-2, LMV601MG/NOPB-ND, 296-39050-6

Manufacturer: Texas Instruments
Win Source Part Number: 923507-LMV601MG/NOPB
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMV601
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-39050-1, -296-39050-1-ND, 296-39050-2, LMV601MG/NOPB-ND, 296-39050-6

Buy Now Datasheet
Singapore, Singapore
Low-Power 1MHz 5.5V 107uA Operational Amplifier IC
687-LMV601MG/NOPB
Low-Power 1MHz 5.5V 107uA Operational Amplifier IC 687-LMV601MG/NOPB
1MHz Op Amp, Low Power CMOS, 1-Ch, 2.7-5.5V, 107uA, SC Product overview: LMV601MG/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 5.5V, 107uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, 5.5V, 107uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV601MG/NOPB can be used for catalog matching and distributor lookup.

1MHz Op Amp, Low Power CMOS, 1-Ch, 2.7-5.5V, 107uA, SC Product overview: LMV601MG/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 5.5V, 107uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, 5.5V, 107uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV601MG/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV601MG/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV601MG/NOPB
Instrumentation, OP Amps, Buffer Amps LMV601MG/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now
Op-Amp, Single, 1Mhz, 1V/us, Sc-70-6; No. Of Amplifiers Texas Instruments - 28AH2943 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 1Mhz, 1V/us, Sc-70-6; No. Of Amplifiers Texas Instruments
28AH2943
Op-Amp, Single, 1Mhz, 1V/us, Sc-70-6; No. Of Amplifiers Texas Instruments 28AH2943
OP-AMP, SINGLE, 1MHZ, 1V/US, SC-70-6; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, SINGLE, 1MHZ, 1V/US, SC-70-6; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LMV601MG/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV601MG/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV601MG/NOPB
IC OPAMP GP 1 CIRCUIT SC70-6

IC OPAMP GP 1 CIRCUIT SC70-6

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV601MG/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV601MG/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV601MG/NOPB
IC OPAMP GP 1 CIRCUIT SC70-6

IC OPAMP GP 1 CIRCUIT SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV601MG/NOPB
Operational Amplifiers - Op Amps LMV601MG/NOPB
Operational Amplifiers - Op Amps Gen Purp, Low Power CMOS Amplifier

Operational Amplifiers - Op Amps Gen Purp, Low Power CMOS Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV601MG/NOPB 296-39050-1-ND 923507-LMV601MG/NOPB 687-LMV601MG/NOPB LMV601MG/NOPB 28AH2943 LMV601MG/NOPB LMV601MG/NOPB LMV601MG/NOPB
Product Name LMV601 General Purpose, Low Power CMOS Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV601MG/NOPB Low-Power 1MHz 5.5V 107uA Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Op-Amp, Single, 1Mhz, 1V/us, Sc-70-6; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS RoHS
Package Type SC70 SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 SC-70; SC-70-6 Tape and Reel SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Features Rail-Rail-Out
Source Current (IS) 0.1070 milliamps 0.1070 milliamps 0.1070 milliamps
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLC2262M Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 500 microamps
View Details
BUF12840 12 Channel Gamma Buffer with Dual Memory Banks - BUF12840AIRGER - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 9 to 20 volts
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
7 suppliers