Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers 8-SOIC -40 to 125
Dual Op Amp, 3.5MHz GBW, 1.4V/µs SR, 80dB CMRR, 1mV Vos, 2.7-5.5V Product overview: LMV772MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.5MHz, 1.4V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.5MHz, 1.4V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV772MAX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019645-LMV772MAX/NOP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.4 V/μs
Current - Input Bias: 0.23pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 600μA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 3.5MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Dual, Low Offset, Low Noise, RRO Operational Amplifiers 8-SOIC -40 to 125
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV772MAX/NOPB | 687-LMV772MAX/NOPB | 019645-LMV772MAX/NOPB | LMV772MAX/NOPBDKR-ND | LMV772MAX/NOPB | LMV772MAX/NOPB | LMV772MAX/NOPB | LMV772MAX/NOPB | LMV772MAX/NOPB |
| Product Name | LMV772 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers | Dual 3.5MHz 1.4V 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV772MAX/NOPB | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | ||||
| VOS | 1 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 950 microamps | ||||||||
| CMRR | 90 dB |