IC OPAMP GP 1 CIRCUIT SOT25 Product overview: LMV321WG-7 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321WG-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 094303-LMV321WG-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Family Name: LMV321
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 110μA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): BD12730G-GTR; LMR931G-TR; BD12730G-TR; TSV631IYLT;
Introduction Date: June 22, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-25
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-25
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-25
IC OPAMP GP 1 CIRCUIT SOT25
Operational Amplifiers - Op Amps LV 1 MHz Op Amp 5.5V Rail to Rail
Operational Amplifier, Single, 1 MHz, 1, 1 V/ s, 2.7V to 5.5V, SOT-25, 5 RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT25
IC OPAMP GP 1 CIRCUIT SOT25
15nA Single 1MHz SOT-23-5 Operational Amplifier ROHS
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-25
IC OPAMP GP 1MHZ RRO SOT25
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-LMV321WG-7 | 094303-LMV321WG-7 | LMV321WG-7DICT-ND | LMV321WG-7 | LMV321WG-7 | 79R6480 | LMV321WG-7 | LMV321WG-7 | LMV321WG-7 | LMV321WG-7 | 233-LMV321WG-7 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321WG-7 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Operational Amplifier, Single, 1 Mhz, 1, 1 V/ S, 2.7V To 5.5V, Sot-25, 5 Rohs Compliant Diodes Inc. | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1MHZ RRO SOT25 |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 volts | 2.7 to 5.5 volts | 2.7 volts | 5.5 volts | |||||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | |||||
| Bandwidth | 1 MHz | 1 MHz | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |