onsemi Dual 1.4MHz 5.5V MSOP Operational Amplifier IC LMV358AMU8X

Description
Dual Op Amp, 1.4MHz BW, 5.5V Max, MSOP, CMOS Product overview: LMV358AMU8X from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358AMU8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 1.4MHz BW, 5.5V Max, MSOP, CMOS Product overview: LMV358AMU8X from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358AMU8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1.4MHz 5.5V MSOP Operational Amplifier IC
687-LMV358AMU8X
Dual 1.4MHz 5.5V MSOP Operational Amplifier IC 687-LMV358AMU8X
Dual Op Amp, 1.4MHz BW, 5.5V Max, MSOP, CMOS Product overview: LMV358AMU8X from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358AMU8X can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.4MHz BW, 5.5V Max, MSOP, CMOS Product overview: LMV358AMU8X from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358AMU8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358AMU8X - 019608-LMV358AMU8X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358AMU8X
019608-LMV358AMU8X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358AMU8X 019608-LMV358AMU8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 019608-LMV358AMU8X Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Voltage Feedback Slew Rate: 1.5 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 1mV Family Name: LMV358 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 100μA Channel Output Current: 34mA Gain Bandwidth Product (GBP): 1.4MHz Alternative Parts (Cross-Reference): MAX4075BMEUA+T; MAX4075ABEUA+; MAX4075BMEUA+; Introduction Date: October 31, 2002 ECCN: EAR99 Country of Origin: China, Thailand, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 019608-LMV358AMU8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Voltage Feedback
Slew Rate: 1.5 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 1mV
Family Name: LMV358
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 100μA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): MAX4075BMEUA+T; MAX4075ABEUA+; MAX4075BMEUA+;
Introduction Date: October 31, 2002
ECCN: EAR99
Country of Origin: China, Thailand, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV358AMU8XFSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV358AMU8XFSTR-ND
Instrumentation, Op Amps, Buffer Amps LMV358AMU8XFSTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358AMU8X - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV358AMU8X
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV358AMU8X
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV358AMU8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV358AMU8X
Integrated Circuits (ICs) - Linear - Amplifiers LMV358AMU8X
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV358AMU8X
Operational Amplifiers - Op Amps LMV358AMU8X
Operational Amplifiers - Op Amps Low Cost RRO amp General Purpose Dual

Operational Amplifiers - Op Amps Low Cost RRO amp General Purpose Dual

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV358AMU8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV358AMU8X
Instrumentation, OP Amps, Buffer Amps LMV358AMU8X
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMV358AMU8X 019608-LMV358AMU8X LMV358AMU8XFSTR-ND LMV358AMU8X LMV358AMU8X LMV358AMU8X LMV358AMU8X
Product Name Dual 1.4MHz 5.5V MSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358AMU8X Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 5.5 volts 2.7 to 5.5 volts 2.7 volts
Slew Rate 1.5 V/µs 1.5 V/µs 1.5 V/µs 1.50E-6 V/µs 1.5 V/µs
Bandwidth 1.4 MHz 1.4 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data