Operational Amplifier, 1 Func, 3200uV Offset-Max, BICMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 1055734-LMV711IDCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.17mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
Single Op Amp, 5MHz BW, 40mA Out, 2.7-5V, 1.17mA, 4pA Ib, 400uV Vos Product overview: LMV711IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 40mA, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, 40mA, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV711IDCKR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
IC OPAMP GP 1 CIRCUIT SC70-6
IC OPAMP GP 1 CIRCUIT SC70-6
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV711IDCKR | 1055734-LMV711IDCKR | 296-18001-2-ND | 687-LMV711IDCKR | LMV711IDCKR | LMV711IDCKR | LMV711IDCKR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV711IDCKR | Instrumentation, Op Amps, Buffer Amps | 5MHz 40mA 5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SSOP; SOP; TSSOP; TSSOP5/6 | SC-70; SC-70-6 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Tape and Reel | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Surface Mount | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5 volts | 2.7 volts | ||||
| Source Current (IS) | 1.17 milliamps | 1.17 milliamps | 1.17 milliamps | 1.17 milliamps |