onsemi 1MHz 5V TSSOP Operational Amplifier IC LMV324DTBR2G

Description
4-Ch CMOS Op Amp, 1MHz BW, Rail-to-Rail, 2.7-5V, TSSOP Product overview: LMV324DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324DTBR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch CMOS Op Amp, 1MHz BW, Rail-to-Rail, 2.7-5V, TSSOP Product overview: LMV324DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324DTBR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHz 5V TSSOP Operational Amplifier IC
687-LMV324DTBR2G
1MHz 5V TSSOP Operational Amplifier IC 687-LMV324DTBR2G
4-Ch CMOS Op Amp, 1MHz BW, Rail-to-Rail, 2.7-5V, TSSOP Product overview: LMV324DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324DTBR2G can be used for catalog matching and distributor lookup.

4-Ch CMOS Op Amp, 1MHz BW, Rail-to-Rail, 2.7-5V, TSSOP Product overview: LMV324DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324DTBR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324DTBR2G - 1055657-LMV324DTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324DTBR2G
1055657-LMV324DTBR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324DTBR2G 1055657-LMV324DTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1055657-LMV324DTBR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 1.7mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 410μA Channel Output Current: 160mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: ON Semiconductor
Win Source Part Number: 1055657-LMV324DTBR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 410μA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV324DTBR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV324DTBR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps LMV324DTBR2GOSTR-ND
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV324DTBR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV324DTBR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps LMV324DTBR2GOSCT-ND
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV324DTBR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV324DTBR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV324DTBR2GOSDKR-ND
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV324DTBR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV324DTBR2G
Integrated Circuits (ICs) - Linear - Amplifiers LMV324DTBR2G
IC OPAMP VFB 4 CIRCUIT 14TSSOP

IC OPAMP VFB 4 CIRCUIT 14TSSOP

Supplier's Site
IC OPAMP GP 1MHZ RRO 14TSSOP - 598-LMV324DTBR2G - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1MHZ RRO 14TSSOP
598-LMV324DTBR2G
IC OPAMP GP 1MHZ RRO 14TSSOP 598-LMV324DTBR2G
IC OPAMP GP 1MHZ RRO 14TSSOP

IC OPAMP GP 1MHZ RRO 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV324DTBR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV324DTBR2G
Instrumentation, OP Amps, Buffer Amps LMV324DTBR2G
IC OPAMP VFB 4 CIRCUIT 14TSSOP

IC OPAMP VFB 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV324DTBR2G
Operational Amplifiers - Op Amps LMV324DTBR2G
Operational Amplifiers - Op Amps LV R2R OPAMPK

Operational Amplifiers - Op Amps LV R2R OPAMPK

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - LMV324DTBR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LMV324DTBR2G
Operational Amplifier/Comparator >> Operational Amplifier LMV324DTBR2G
1nA Quad 1MHz TSSOP-14 Operational Amplifier ROHS

1nA Quad 1MHz TSSOP-14 Operational Amplifier ROHS

Supplier's Site Datasheet
Op-Amp, Quad, 1Mhz, 1V/us, Tssop-14; No. Of Amplifiers Onsemi - 02AC3695 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Quad, 1Mhz, 1V/us, Tssop-14; No. Of Amplifiers Onsemi
02AC3695
Op-Amp, Quad, 1Mhz, 1V/us, Tssop-14; No. Of Amplifiers Onsemi 02AC3695
OP-AMP, QUAD, 1MHZ, 1V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, QUAD, 1MHZ, 1V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324DTBR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV324DTBR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV324DTBR2G
IC OPAMP VFB 4 CIRCUIT 14TSSOP

IC OPAMP VFB 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV324DTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV324DTBR2G
Instrumentation, OP Amps, Buffer Amps LMV324DTBR2G
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 687-LMV324DTBR2G 1055657-LMV324DTBR2G LMV324DTBR2GOSTR-ND LMV324DTBR2G 598-LMV324DTBR2G LMV324DTBR2G LMV324DTBR2G LMV324DTBR2G 02AC3695 LMV324DTBR2G LMV324DTBR2G
Product Name 1MHz 5V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324DTBR2G Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP GP 1MHZ RRO 14TSSOP Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Operational Amplifier/Comparator >> Operational Amplifier Op-Amp, Quad, 1Mhz, 1V/us, Tssop-14; No. Of Amplifiers Onsemi Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5 volts 2.7 to 5.5 volts 2.7 volts 2.7 volts 2.7 to 5.5 volts
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs 1 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data