IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: LMV324AQPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324AQPWRQ1 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1319862-LMV324AQPWRQ
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Push-Pull, Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.7V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 1 mV
Current - Supply: 70µA (x4 Channels)
Current - Output / Channel: 40 mA
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 296-LMV324AQPWRQ1DKR
RoHS Status: ROHS3 Compliant
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMV324AQPWRQ1 | 296-LMV324AQPWRQ1DKR-ND | 1319862-LMV324AQPWRQ1 | LMV324AQPWRQ1 | LMV324AQPWRQ1 | LMV324AQPWRQ1 | LMV324AQPWRQ1 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | ||||||
| Quiescent Current (IQ) | 500 to ? microamps | ||||||
| Slew Rate | 1.7 V/µs | 1.7 V/µs | 1.7 V/µs | 1.70E-6 V/µs | 1.7 V/µs | 1.7 V/µs | |
| Bandwidth | 1 MHz | 1 MHz |