The LMV358IPW is a dual operational amplifier designed for low-voltage applications, operating within a supply range of 2.7 V to 5.5 V. It features a rail-to-rail output swing, making it suitable for a variety of applications where maximizing output voltage is critical. The device operates over a temperature range of -40°C to 125°C, ensuring reliability in harsh environments. With a typical supply current of 210 OºA, the LMV358IPW is optimized for low power consumption, which is beneficial for battery-operated devices. The amplifier also includes ESD protection that exceeds the JESD 22 standard, providing enhanced durability against electrostatic discharge. The LMV358IPW is available in an 8-pin TSSOP package, which offers a compact footprint for space-constrained designs. This operational amplifier is suitable for applications in portable media players, HVAC systems, and motor control, among others.
Dual Low-Voltage Rail-to-Rail Output Operational Amplifier 8-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 082916-LMV358IPW
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 210μA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Dual Op Amp, 1MHz, Rail-to-Rail, BICMOS, 5.5V, TSSOP Product overview: LMV358IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358IPW can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifiers - Op Amps Dual Low-Voltage Rail-to-Rail Out
IC OPAMP GP 2 CIRCUIT 8TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV358IPW | 082916-LMV358IPW | 687-LMV358IPW | 296-33321-5-ND | LMV358IPW | LMV358IPW | LMV358IPW | LMV358IPW |
| Product Name | LMV358 Dual Low-Voltage Rail-to-Rail Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358IPW | Dual 1MHz 5.5V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | ||||
| VOS | 7 millivolts | 1.7 millivolts | 1.7 millivolts | 1.7 millivolts | ||||
| Quiescent Current (IQ) | 170 microamps | |||||||
| CMRR | 50 dB |