onsemi Low-Power 1.4MHz 5.5V Operational Amplifier IC LMV321AP5X

Description
1.4MHz CMOS Op Amp, Low Power, Rail-to-Rail, 1-Ch, 5.5V Product overview: LMV321AP5X from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.4MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.4MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321AP5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.4MHz CMOS Op Amp, Low Power, Rail-to-Rail, 1-Ch, 5.5V Product overview: LMV321AP5X from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.4MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.4MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321AP5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 1.4MHz 5.5V Operational Amplifier IC
687-LMV321AP5X
Low-Power 1.4MHz 5.5V Operational Amplifier IC 687-LMV321AP5X
1.4MHz CMOS Op Amp, Low Power, Rail-to-Rail, 1-Ch, 5.5V Product overview: LMV321AP5X from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.4MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.4MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321AP5X can be used for catalog matching and distributor lookup.

1.4MHz CMOS Op Amp, Low Power, Rail-to-Rail, 1-Ch, 5.5V Product overview: LMV321AP5X from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.4MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.4MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321AP5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV321AP5XTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV321AP5XTR-ND
Instrumentation, Op Amps, Buffer Amps LMV321AP5XTR-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
 - LMV321AP5X - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, Low Power, Rail to Rail Output, CMOS Op-Amp

Operational Amplifier, Low Power, Rail to Rail Output, CMOS Op-Amp

Supplier's Site Datasheet
 - LMV321AP5X - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, Low Power, Rail to Rail Output, CMOS Op-Amp

Operational Amplifier, Low Power, Rail to Rail Output, CMOS Op-Amp

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321AP5X - 019576-LMV321AP5X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321AP5X
019576-LMV321AP5X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321AP5X 019576-LMV321AP5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 019576-LMV321AP5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Voltage Feedback Slew Rate: 1.5 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 100μA Channel Output Current: 34mA Gain Bandwidth Product (GBP): 1.4MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 019576-LMV321AP5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Voltage Feedback
Slew Rate: 1.5 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 100μA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 1.4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV321AP5X - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV321AP5X
Instrumentation, OP Amps, Buffer Amps LMV321AP5X
IC OPAMP VFB 1 CIRCUIT SC70-5

IC OPAMP VFB 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV321AP5X - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV321AP5X
Instrumentation, OP Amps, Buffer Amps LMV321AP5X
IC OPAMP VFB 1 CIRCUIT SC70-5

IC OPAMP VFB 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV321AP5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV321AP5X
Instrumentation, OP Amps, Buffer Amps LMV321AP5X
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV321AP5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV321AP5X
Instrumentation, OP Amps, Buffer Amps LMV321AP5X
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321AP5X - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV321AP5X
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV321AP5X
IC OPAMP VFB 1 CIRCUIT SC70-5

IC OPAMP VFB 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Operational Amplifier, Single, 1.4 Mhz, 1, 1.5 V/ S, 2.5V To 5.5V, Sc-70, 5 Rohs Compliant Onsemi - 31Y2309 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Single, 1.4 Mhz, 1, 1.5 V/ S, 2.5V To 5.5V, Sc-70, 5 Rohs Compliant Onsemi
31Y2309
Operational Amplifier, Single, 1.4 Mhz, 1, 1.5 V/ S, 2.5V To 5.5V, Sc-70, 5 Rohs Compliant Onsemi 31Y2309
Operational Amplifier, Single, 1.4 MHz, 1, 1.5 V/ s, 2.5V to 5.5V, SC-70, 5 RoHS Compliant: Yes

Operational Amplifier, Single, 1.4 MHz, 1, 1.5 V/ s, 2.5V to 5.5V, SC-70, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321AP5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV321AP5X
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV321AP5X
IC OPAMP VFB 1 CIRCUIT SC70-5

IC OPAMP VFB 1 CIRCUIT SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV321AP5X
Operational Amplifiers - Op Amps LMV321AP5X
Operational Amplifiers - Op Amps Low Cost RRO amp General Purpose

Operational Amplifiers - Op Amps Low Cost RRO amp General Purpose

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global) ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMV321AP5X LMV321AP5XTR-ND LMV321AP5X 019576-LMV321AP5X LMV321AP5X LMV321AP5X LMV321AP5X LMV321AP5X LMV321AP5X 31Y2309 LMV321AP5X LMV321AP5X
Product Name Low-Power 1.4MHz 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321AP5X Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier, Single, 1.4 Mhz, 1, 1.5 V/ S, 2.5V To 5.5V, Sc-70, 5 Rohs Compliant Onsemi Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5.5 volts 2.7 to 5.5 volts 2.7 volts 5.5 volts
Slew Rate 1.5 V/µs 1.5 V/µs 1.5 V/µs 1.5 V/µs 1.5 V/µs 1.5 V/µs 1.5 V/µs 1.50E-6 V/µs
Bandwidth 1.4 MHz 1.4 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1897275 - RS Components, Ltd.
Specs
Standards RoHS
Package Type TQFN
Operating Range Audio Equipment
View Details
TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD684SQ - Lingto Electronic Limited
Specs
Source Current (IS) 18 milliamps
Bandwidth 4 MHz
View Details