Win Source Part Number: 1140152-LMV321AUIDBV
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.7V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 1 mV
Current - Supply: 70µA
Current - Output / Channel: 40 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-LMV321AUIDBVRCT,
Base Product Number: LMV321
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: LMV321AUIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321AUIDBVR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1140152-LMV321AUIDBVR | 296-LMV321AUIDBVRCT-ND | 687-LMV321AUIDBVR | LMV321AUIDBVR | LMV321AUIDBVR | LMV321AUIDBVR | LMV321AUIDBVR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.0700 milliamps | 0.0700 milliamps | 0.0700 milliamps | 0.0700 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | ||||
| GBW | 1 MHz | 1 MHz | 1 MHz | ||||
| Slew Rate | 1.7 V/µs | 1.7 V/µs | 1.7 V/µs | 1.7 V/µs | 1.7 V/µs | 1.70E-6 V/µs |