DigiKey Datasheets for Buffer Amplifiers
Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Buffer Amplifier 1 Circuit 8-PDIP | |
| Buffer Amplifier 1 Circuit TO-3 | |
| CMOS Amplifier 2 Circuit 8-VSSOP | |
| CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-X1SON (3x3) | |
| CMOS Amplifier 4 Circuit 14-TSSOP | |
| CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 1 Circuit 16-SO | |
| General Purpose Amplifier 1 Circuit 8-CERDIP | |
| General Purpose Amplifier 1 Circuit 8-PDIP | |
| General Purpose Amplifier 1 Circuit 8-SO | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 6-µSMD (1.01x1.51) | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.5x1.3) | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 6-USON (1.5x1) | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-ULLGA (1.5x1.5) | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-X2QFN (1.5x1.5) | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353) | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN | |
| General Purpose Amplifier 1 Circuit SC-70-5 | |
| General Purpose Amplifier 1 Circuit TO-5 | |
| General Purpose Amplifier 2 Circuit 14-PDIP | |
| General Purpose Amplifier 2 Circuit 8-CERDIP | |
| General Purpose Amplifier 2 Circuit 8-PDIP | |
| General Purpose Amplifier 2 Circuit 8-SO | |
| General Purpose Amplifier 2 Circuit 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-UQFN (1.4x1.8) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-uMAX/uSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8 | |
| General Purpose Amplifier 4 Circuit 14-CERDIP | |
| General Purpose Amplifier 4 Circuit 14-DIP | |
| General Purpose Amplifier 4 Circuit 14-PDIP | |
| General Purpose Amplifier 4 Circuit 14-SO | |
| General Purpose Amplifier 4 Circuit 14-SOIC | |
| General Purpose Amplifier 4 Circuit 14-TSSOP | |
| General Purpose Amplifier 4 Circuit 16-SO | |
| General Purpose Amplifier 4 Circuit 16-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP | |
| IC OPAMP BUFFER 20MHZ 8DIP | |
| IC OPAMP BUFFER 20MHZ TO220-5 | |
| IC OPAMP GP 1 CIRCUIT 6USON | |
| IC OPAMP GP 1 CIRCUIT SC70-5 | |
| IC OPAMP GP 14DIP | |
| IC OPAMP GP 2 CIRCUIT 10VSSOP | |
| IC OPAMP GP 75MHZ 8DIP | |
| IC OPAMP GP 75MHZ 8SO | |
| IC OPAMP GP 800KHZ 14DIP | |
| IC OPAMP GP 800KHZ 8DIP | |
| IC OPAMP GP 800KHZ 8SO | |
| IC OPAMP GP 8DIP | |
| IC OPAMP GP 8MHZ 16SO | |
| IC OPAMP GP 8MHZ 8DIP | |
| IC OPAMP GP 8MHZ 8SO | |
| IC OPAMP GP 8SO | |
| IC OPAMP JFET 8MHZ 8DIP | |
| J-FET Amplifier 1 Circuit 8-PDIP | |
| J-FET Amplifier 1 Circuit TO-5 | |
| Logarithmic Amplifier 1 Circuit 16-VQFN (4x4) | |
| Logarithmic and Log Ratio Amplifier 1 Circuit 14-CDIP | |
| Logarithmic and Log Ratio Amplifier 1 Circuit 14-SOIC | |
| Logarithmic and Log Ratio Amplifier 1 Circuit 8-SOIC | |
| PROTOTYPE | |
| Single, 5.5V, 6.2kHz, 350nA | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5 |
| << Prev | Next >> |