General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP-BJ
Category: Integrated Circuits (ICs)- Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Manufacturer: Rohm Semiconductor
Amplifier Type: General Purpose
Gain Bandwidth Product: 1.4 MHz
Current - Input Bias: 5 nA
Voltage - Input Offset: 1 mV
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: LMR934FVJ-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMR934FVJ-E2 can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Ind 4Ch 1.8-5V Inpt-Otpt Full Swng
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP-BJ
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMR934FVJ-E2CT-ND | 687-LMR934FVJ-E2 | LMR934FVJ-E2 | LMR934FVJ-E2 | LMR934FVJ-E2 | LMR934FVJ-E2 | |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs)- Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.2500 milliamps | 0.2500 milliamps | 0.2500 milliamps | ||||
| Slew Rate | 0.3500 V/µs | 0.3500 V/µs | 3.50E-7 V/µs | 0.3500 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 14-TSSOP (0.173", 4.40mm Width) | Tape & Reel (TR) | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |