The LMV611 is a single low-voltage, low-power operational amplifier designed for general-purpose applications, featuring rail-to-rail input and output operation, a 1.4-MHz gain bandwidth product, and a typical supply current of 100 µA per channel. It operates from 1.8 V to 5 V and supports an industrial temperature range of -40°C to +125°C. The device is offered in a 5-pin SC70 package with nominal body dimensions of 2.00 mm × 1.25 mm. The output can swing within 30 mV of the rails with a 2-kΩ load at 1.8 V supply.
Low voltage, low power, RRIO general purpose amplifier 5-SC70
Manufacturer: Texas Instruments
Win Source Part Number: 206459-LMV611MGX/NOP
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Single low voltage, low power, RRIO general purpose amplifier 5-SC70 -40 to 125 Product overview: LMV611MGX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV611MGX/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps Lo Vltg,Low Pwr,RRIO Gen Purp amp
IC OPAMP GP 1 CIRCUIT SC70-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV611MGX/NOPB | 206459-LMV611MGX/NOPB | 296-47798-2-ND | 687-LMV611MGX/NOPB | LMV611MGX/NOPB | LMV611MGX/NOPB | LMV611MGX/NOPB | LMV611MGX/NOPB | LMV611MGX/NOPB |
| Product Name | LMV611 Low voltage, low power, RRIO general purpose amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV611MGX/NOPB | Instrumentation, Op Amps, Buffer Amps | Low-Power Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SC70,SOT-23 | SC-70; SC-70-5 | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Tape and Reel | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Surface Mount | SC-70; Surface Mount | ||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| Source Current (IS) | 0.1160 milliamps | 0.1160 milliamps | 0.1160 milliamps | 0.1160 milliamps | |||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts |