Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1202254-LMV774MT
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 600μA
Amplifier Type: General Purpose
Slew Rate: 1.4V/μs
Gain Bandwidth Product: 3.5MHz
Current - Input Bias: 0.23pA
Voltage - Input Offset: 250μV
Current - Output / Channel: 75mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: LMV774
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V
Quad Op-Amp, 3.5MHz BW, 1mV Vos, 80dB CMRR, 5.5V, TSSOP-14 Product overview: LMV774MT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.5MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3.5MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV774MT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV774MT | 1202254-LMV774MT | 687-LMV774MT | LMV774MT-ND | LMV774MT | LMV774MT | LMV774MT |
| Product Name | LMV774 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers | Newest Parts - LMV774MT | Quad 3.5MHz 5.5V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5.5 volts | 2.7 volts | ||||
| VOS | 1 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 950 microamps | ||||||
| CMRR | 90 dB | ||||||
| GBW | 3.5 MHz | 3.5 MHz |