Texas Instruments LMV551 3 MHz, Micropower RRO Amplifier LMV551MFX/NOPB

Description
3 MHz, Micropower RRO Amplifier 5-SOT-23 -40 to 125
Request a Quote
Description
3 MHz, Micropower RRO Amplifier 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV551 is a 3-MHz, micropower rail-to-rail output operational amplifier designed for low-power applications such as portable and automotive systems. It is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, with an operating temperature range of -40°C to 125°C and a supply voltage range of 2.7 V to 5.5 V. The device consumes 37 µA per amplifier and features a unity gain bandwidth of 3 MHz, CMRR of 93 dB, and PSRR of 90 dB. It supports input common mode voltage extending below ground and offers an output swing within 70 mV of the rails with a 100-kΩ load.

Datasheet Summary
Powered by GS/AI

The LMV551 is a 3-MHz, micropower rail-to-rail output operational amplifier designed for low-power applications such as portable and automotive systems. It is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, with an operating temperature range of -40°C to 125°C and a supply voltage range of 2.7 V to 5.5 V. The device consumes 37 µA per amplifier and features a unity gain bandwidth of 3 MHz, CMRR of 93 dB, and PSRR of 90 dB. It supports input common mode voltage extending below ground and offers an output swing within 70 mV of the rails with a 100-kΩ load.

Suppliers

Company
Product
Description
Supplier Links
LMV551 3 MHz, Micropower RRO Amplifier - LMV551MFX/NOPB - Texas Instruments
Dallas, TX, United States
LMV551 3 MHz, Micropower RRO Amplifier
LMV551MFX/NOPB
LMV551 3 MHz, Micropower RRO Amplifier LMV551MFX/NOPB
3 MHz, Micropower RRO Amplifier 5-SOT-23 -40 to 125

3 MHz, Micropower RRO Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV551MFX/NOPB - 1055710-LMV551MFX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV551MFX/NOPB
1055710-LMV551MFX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV551MFX/NOPB 1055710-LMV551MFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055710-LMV551MFX/NO PB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 37μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1055710-LMV551MFX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 37μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMV551MFX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMV551MFX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps 296-LMV551MFX/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMV551MFX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMV551MFX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMV551MFX/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMV551MFX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMV551MFX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMV551MFX/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3MHz 5.5V 37uA SOT-23 Operational Amplifier IC
687-LMV551MFX/NOPB
3MHz 5.5V 37uA SOT-23 Operational Amplifier IC 687-LMV551MFX/NOPB
3MHz Op Amp, 1Ch, SOT-23, 2.7-5.5V, 37uA Product overview: LMV551MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 5.5V, 37uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 5.5V, 37uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV551MFX/NOPB can be used for catalog matching and distributor lookup.

3MHz Op Amp, 1Ch, SOT-23, 2.7-5.5V, 37uA Product overview: LMV551MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 5.5V, 37uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 5.5V, 37uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV551MFX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMV551MFX/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, BICMOS, PDSO5

Operational Amplifier, 1 Func, 3000uV Offset-Max, BICMOS, PDSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV551MFX/NOPB
Operational Amplifiers - Op Amps LMV551MFX/NOPB
Operational Amplifiers - Op Amps Single 3 MHz, micropower RRO amplifier 5-SOT-23 -40 to 125

Operational Amplifiers - Op Amps Single 3 MHz, micropower RRO amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV551MFX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV551MFX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV551MFX/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV551MFX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV551MFX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV551MFX/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV551MFX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV551MFX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV551MFX/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV551MFX/NOPB 1055710-LMV551MFX/NOPB 296-LMV551MFX/NOPBCT-ND 687-LMV551MFX/NOPB LMV551MFX/NOPB LMV551MFX/NOPB LMV551MFX/NOPB LMV551MFX/NOPB LMV551MFX/NOPB
Product Name LMV551 3 MHz, Micropower RRO Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV551MFX/NOPB Instrumentation, Op Amps, Buffer Amps 3MHz 5.5V 37uA SOT-23 Operational Amplifier IC Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SC70,SOT-23 SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 Tape and Reel SOT; SOT23; SOT-23-5 Surface Mount SOT; SC-74A, SOT-753
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
Source Current (IS) 0.0370 milliamps 0.0370 milliamps 0.0370 milliamps 0.0370 milliamps
VOS 1 millivolts 1 millivolts
Unlock Full Specs
to access all available technical data