The LMV358LIPT is a dual operational amplifier designed for low-power applications, featuring a maximum supply voltage range of 2.7 V to 5.5 V. It operates with a low power consumption of 250 µA at 5 V and has a low offset voltage of 7 mV maximum at 25 °C. The device is capable of rail-to-rail output, making it suitable for battery-powered and portable devices, as well as applications in signal conditioning and active filtering. The LMV358LIPT is available in a compact TSSOP8 package, which facilitates integration into space-constrained designs. It is rated for an industrial temperature range of -40 °C to +125 °C, ensuring reliability in various environmental conditions.
Low-power, general-purpose operational amplifier op-amp Product overview: LMV358LIPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358LIPT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 803534-LMV358LIPT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.7V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 27nA
Voltage - Input Offset: 1mV
Current - Supply: 130μA
Current - Output / Channel: 70mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 5.5V
Temperature Range - Operating: -40°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Part Number Series: LMV358
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
OP-AMP, DUAL, 1.3MHZ, 0.7V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.7V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps 250uA at 5V 7mV 2.7V to 5.5V 1.3MHz
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMV358LIPT | 803534-LMV358LIPT | 497-14061-2-ND | LMV358LIPT | 45AC7207 | LMV358LIPT | LMV358LIPT | LMV358LIPT | LMV358LIPT |
| Product Name | Low-Power Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358LIPT | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 1.3Mhz, 0.7V/us, Tssop-8; No. Of Amplifiers Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | ||||||
| Slew Rate | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | |||
| Bandwidth | 1.3 MHz | 1.3 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |