Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps LMV321QDBVRQ1

Description
Operational Amplifier, 1 Func, 9000uV Offset-Max, BIPolar, PDSO5
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 9000uV Offset-Max, BIPolar, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMV321QDBVRQ1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 9000uV Offset-Max, BIPolar, PDSO5

Operational Amplifier, 1 Func, 9000uV Offset-Max, BIPolar, PDSO5

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-20923-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-20923-2-ND
Instrumentation, Op Amps, Buffer Amps 296-20923-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321QDBVRQ1 - 115268-LMV321QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321QDBVRQ1
115268-LMV321QDBVRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321QDBVRQ1 115268-LMV321QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 115268-LMV321QDBVRQ1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 1.7mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 130μA Channel Output Current: 160mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): LMV321IDBVR; BD12730G-TR; MAX4480AUK; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115268-LMV321QDBVRQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 130μA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LMV321IDBVR; BD12730G-TR; MAX4480AUK;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHz SOT-23 Operational Amplifier IC
687-LMV321QDBVRQ1
1MHz SOT-23 Operational Amplifier IC 687-LMV321QDBVRQ1
OP-AMP, 9000uV OFFSET-MAX, 1MHz BAND WIDTH, PDSO5, ROHS COMPLIANT, PLASTIC, SOT-23, 5 PIN Product overview: LMV321QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321QDBVRQ1 can be used for catalog matching and distributor lookup.

OP-AMP, 9000uV OFFSET-MAX, 1MHz BAND WIDTH, PDSO5, ROHS COMPLIANT, PLASTIC, SOT-23, 5 PIN Product overview: LMV321QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV321QDBVRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV321QDBVRQ1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV321QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV321QDBVRQ1
Integrated Circuits (ICs) - Linear - Amplifiers LMV321QDBVRQ1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV321QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV321QDBVRQ1
Instrumentation, OP Amps, Buffer Amps LMV321QDBVRQ1
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV321QDBVRQ1 296-20923-2-ND 115268-LMV321QDBVRQ1 687-LMV321QDBVRQ1 LMV321QDBVRQ1 LMV321QDBVRQ1 LMV321QDBVRQ1
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321QDBVRQ1 1MHz SOT-23 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Package Type SOP; TSOP5/6 SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 Tape and Reel -40degC ~ 125degC SOT; SC-74A, SOT-753
Life Cycle Stage Obsolete Obsolete(EOL) Removed Removed; Obsolete
Features Rail-Rail-Out
Source Current (IS) 0.1300 milliamps 0.1300 milliamps 0.1300 milliamps 0.1300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Op Amps - 2412897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details