The LMV796QMFX/NOPB is an automotive-grade, single-channel, low-noise operational amplifier with a 17 MHz unity-gain bandwidth and 5.8 nV/√Hz input-referred voltage noise, designed for low-voltage and low-power sensor applications. It operates from a 1.8 V to 5.5 V supply, features rail-to-rail output swing, and consumes 1.15 mA per channel. The device is housed in a 5-pin SOT-23 package and is AEC-Q100 Grade 1 qualified with an operating temperature range of −40°C to 125°C.
17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers 5-SOT-23 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1055767-LMV796QMFX/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 11.5 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1.15mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 17MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
17MHz Op Amp, 1.8V, 80dB CMRR, 100uV Vos, SOT-23-5 Product overview: LMV796QMFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 1.8V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 1.8V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV796QMFX/NOPB can be used for catalog matching and distributor lookup.
LMV796-Q1 - SINGLE AUTOMOTIVE 17
Operational Amplifiers - Op Amps Single automotive 17 MHz, low noise, CMOS input, 1.8V operational amplifier 5-SOT-23 -40 to 125
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Amplifier Circuit
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV796QMFX/NOPB | 296-LMV796QMFX/NOPBCT-ND | 1055767-LMV796QMFX/NOPB | 687-LMV796QMFX/NOPB | LMV796QMFX/NOPB | LMV796QMFX/NOPB | LMV796QMFX/NOPB | LMV796QMFX/NOPB | LMV796QMFX/NOPB | LMV796QMFX/NOPB |
| Product Name | LMV796-Q1 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV796QMFX/NOPB | 17MHz 1.8V SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 1.35 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| Quiescent Current (IQ) | 1750 microamps | |||||||||
| CMRR | 80 dB |