10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 8-VSSOP -40 to 105
Operational Amplifier, 2 Func, 3000uV Offset-Max, BICMOS, PDSO8
Dual Op Amp, 10MHz, Low Noise, Low Power, 2.2-5V, MSOP Product overview: LMV722IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 10MHz, 5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 10MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV722IDGKR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 019636-LMV722IDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5.25 V/μs
Current - Input Bias: 260nA
Voltage - Input Offset: 80μV
Family Name: LMV722
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 105°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 2.01mA
Channel Output Current: 52.6mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): AD8692ARMZ-REEL1; LTC6256CTS8#PBF; LTC6087CMS8#TR; LTC6256CTS8#TRMPBF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps 10-MHz L-N L-V L-P
OP AMP, LOW POWER, 10MHZ, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:5.25V/µs; Supply Voltage Range:2.2V to 5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV722IDGKR | LMV722IDGKR | 687-LMV722IDGKR | 296-27988-2-ND | 019636-LMV722IDGKR | LMV722IDGKR | LMV722IDGKR | LMV722IDGKR | 29AH6170 | LMV722IDGKR | LMV722IDGKR |
| Product Name | LMV722 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers | Low-Power Dual 10MHz 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV722IDGKR | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, Low Power, 10Mhz, Msop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||||
| Output Current (Iout) | 0.0149 amps | ||||||||||
| Supply Voltage (VS) | 2.2 to 5 volts | 3 volts | 2.2 to 5.5 volts | 2.2 to 5 volts | 2.2 volts | 2.2 volts | |||||
| GBW | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||||||
| Slew Rate | 4.9 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25E-6 V/µs |