Texas Instruments LMV641 10 MHz, 12V, Low Power Amplifier LMV641MG/NOPB

Description
10 MHz, 12V, Low Power Amplifier 5-SC70 -40 to 125
Request a Quote Datasheet
Description
10 MHz, 12V, Low Power Amplifier 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV641 10 MHz, 12V, Low Power Amplifier - LMV641MG/NOPB - Texas Instruments
Dallas, TX, United States
LMV641 10 MHz, 12V, Low Power Amplifier
LMV641MG/NOPB
LMV641 10 MHz, 12V, Low Power Amplifier LMV641MG/NOPB
10 MHz, 12V, Low Power Amplifier 5-SC70 -40 to 125

10 MHz, 12V, Low Power Amplifier 5-SC70 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV641MG/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV641MG/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV641MG/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV641MG/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV641MG/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMV641MG/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV641MG/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV641MG/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV641MG/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Singapore, Singapore
Low-Power 10MHz 12V Operational Amplifier IC
687-LMV641MG/NOPB
Low-Power 10MHz 12V Operational Amplifier IC 687-LMV641MG/NOPB
10MHz Op Amp, 12V, Low Power, 1-Ch, SC-88 Product overview: LMV641MG/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 10MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV641MG/NOPB can be used for catalog matching and distributor lookup.

10MHz Op Amp, 12V, Low Power, 1-Ch, SC-88 Product overview: LMV641MG/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 10MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV641MG/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MG/NOPB - 923509-LMV641MG/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MG/NOPB
923509-LMV641MG/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MG/NOPB 923509-LMV641MG/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923509-LMV641MG/NOPB Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Rail-to-Rail SC-70-5 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: LMV641 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LMV641MG, LMV641MG-ND, LMV641MG/NOPBDKR, LMV641MG/NOPBCT, LMV641MG/NOPBTR, LMV641MGNOPB

Manufacturer: Texas Instruments
Win Source Part Number: 923509-LMV641MG/NOPB
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMV641
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMV641MG, LMV641MG-ND, LMV641MG/NOPBDKR, LMV641MG/NOPBCT, LMV641MG/NOPBTR, LMV641MGNOPB

Buy Now Datasheet
Op-Amp, Single, 10Mhz, 2.6V/us, Sc-70-5; No. Of Amplifiers Texas Instruments - 28AH2944 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 10Mhz, 2.6V/us, Sc-70-5; No. Of Amplifiers Texas Instruments
28AH2944
Op-Amp, Single, 10Mhz, 2.6V/us, Sc-70-5; No. Of Amplifiers Texas Instruments 28AH2944
OP-AMP, SINGLE, 10MHZ, 2.6V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:2.6V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, SINGLE, 10MHZ, 2.6V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:2.6V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LMV641MG/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV641MG/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV641MG/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MG/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV641MG/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV641MG/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV641MG/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV641MG/NOPB
Instrumentation, OP Amps, Buffer Amps LMV641MG/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV641MG/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV641MG/NOPB
Instrumentation, OP Amps, Buffer Amps LMV641MG/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV641MG/NOPB
Operational Amplifiers - Op Amps LMV641MG/NOPB
Operational Amplifiers - Op Amps 10 MHz, 12V, Low Power Amplifier 5-SC70 -40 to 125

Operational Amplifiers - Op Amps 10 MHz, 12V, Low Power Amplifier 5-SC70 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV641MG/NOPB LMV641MG/NOPBTR-ND 687-LMV641MG/NOPB 923509-LMV641MG/NOPB 28AH2944 LMV641MG/NOPB LMV641MG/NOPB LMV641MG/NOPB LMV641MG/NOPB LMV641MG/NOPB
Product Name LMV641 10 MHz, 12V, Low Power Amplifier Instrumentation, Op Amps, Buffer Amps Low-Power 10MHz 12V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MG/NOPB Op-Amp, Single, 10Mhz, 2.6V/us, Sc-70-5; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS RoHS
Package Type SC70,SOIC,SOT-23 SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 Tape and Reel SC-70; SC-70-5 Surface Mount SC-70; Surface Mount SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Features Rail-Rail-Out
Source Current (IS) 0.1580 milliamps 0.1580 milliamps 0.1580 milliamps
Slew Rate 2.6 V/µs 2.6 V/µs 2.60E-6 V/µs 2.6 V/µs 2.6 V/µs
Unlock Full Specs
to access all available technical data