High Precision, Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
High Precision, Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70 Product overview: LMV2011MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV2011MAX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1202047-LMV2011MAX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 930μA
Amplifier Type: General Purpose
Slew Rate: 4V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 3pA
Voltage - Input Offset: 0.12μV
Current - Output / Channel: 17mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: LMV2011
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.25V
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV2011MAX | LMV2011MAX-ND | 687-LMV2011MAX | 1202047-LMV2011MAX | 815-LMV2011MAX | LMV2011MAX | LMV2011MAX | LMV2011MAX |
| Product Name | LMV2011 High Precision, Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV2011MAX | IC OPAMP GP 1 CIRCUIT 8SOIC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5.25 volts | 2.7 to 5.25 volts | |||||
| VOS | 0.0250 millivolts | 1.20E-4 millivolts | 1.20E-4 millivolts | |||||
| Quiescent Current (IQ) | 1200 microamps | |||||||
| CMRR | 130 dB | |||||||
| GBW | 3 MHz | 3 MHz | 3 MHz |