General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 1202256-LMV791MK
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.15mA
Amplifier Type: General Purpose
Slew Rate: 11.5V/μs
Gain Bandwidth Product: 17MHz
Current - Input Bias: 0.1pA
Voltage - Input Offset: 100μV
Current - Output / Channel: 60mA
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: LMV791
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V
17MHz Op Amp, 100uV Vos, 1.8-5.5V, 1.15mA, TSOT-6, SM Product overview: LMV791MK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 5.5V, 1.15mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 5.5V, 1.15mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV791MK can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 1650uV Offset-Max, CMOS, PDSO6
Operational Amplifier, 1 Func, 1650uV Offset-Max, CMOS, PDSO6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
IC OPAMP GP 1 CIRCUIT SOT23-THIN
IC OPAMP GP 1 CIRCUIT SOT23-THIN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV791MKTR-ND | 1202256-LMV791MK | 687-LMV791MK | LMV791MK | LMV791MK | LMV791MK | LMV791MK |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Newest Parts - LMV791MK | 17MHz 5.5V 1.15mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 1.15 milliamps | 1.15 milliamps | 1.15 milliamps | ||||
| Slew Rate | 11.5 V/µs | 11.5 V/µs | 11.5 V/µs | 1.15E-5 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; SOT-23-6 Thin, TSOT-23-6 | Tape and Reel | SOP; TSOP6 | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | Surface Mount |