LMV324 - Amplifiers and Comparators-AMPLI
4-Ch Op Amp, 1.3MHz BW, Rail-to-Rail, SO, 2.7-6V Product overview: LMV324IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324IDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 019587-LMV324IDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.45 V/μs
Current - Input Bias: 16nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 162μA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Operational Amplifiers - Op Amps Quad Rail-to-Rail Input and Output
16nA Quad 1.3MHz SOIC-14 Operational Amplifier ROHS
OPAMP, 1.3MHZ, -40 TO 125DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.45V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV324IDT | 687-LMV324IDT | 019587-LMV324IDT | 497-4943-1-ND | 7147421 | 7147421P | LMV324IDT | LMV324IDT | LMV324IDT | 72Y5314 | LMV324IDT | LMV324IDT | LMV324IDT |
| Product Name | 1.3MHz 6V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324IDT | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Operational Amplifier/Comparator >> Operational Amplifier | Opamp, 1.3Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SOIC; SOIC14 | Tape and Reel | 14-SO | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | SOIC; SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount | Surface Mount | |||
| Life Cycle Stage | Active | Active | Active | Active | |||||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 to 5 volts | 2.7 volts | 2.7 volts | ||||||||
| Slew Rate | 0.4500 V/µs | 0.4500 V/µs | 0.4500 V/µs | 0.4500 V/µs | 0.4500 V/µs | 4.50E-7 V/µs |