The LMV794 is a dual-channel, 88 MHz, low-noise operational amplifier with CMOS inputs, designed for low-voltage and low-noise applications. It operates from a 1.8 V to 5.5 V supply and features rail-to-rail output swing capable of driving a 600 Ω load. The device consumes 1.30 mA per channel and offers an input-referred voltage noise density of 5.8 nV/√Hz. It is stable at a gain of 10 and has a gain bandwidth product of 88 MHz. The LMV794 is available in an 8-pin VSSOP package with an operating temperature range of -40°C to 125°C. It meets the ESD tolerance standards of 2000 V (Human Body Model), 200 V (Machine Model), and 1000 V (Charge Device Model).
88 MHz, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifiers 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 779578-LMV794MMX/NOP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.1pA
Voltage - Input Offset: 100μV
Family Name: LMV794
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.3mA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 60mA
SR - Slew Rate: 35 V/μs
GBP - Gain Bandwidth Product: 88MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): AD8655ARMZ-R2; AD8651ARMZ; AD8651ARM-R2; AD8651ARMZ-REEL;
Introduction Date: July 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Dual Op Amp, 88MHz, 1.8V CMOS, 35V/µs, 80dB CMRR/PSRR, MSOP Product overview: LMV794MMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 88MHz, 1.8V, 35V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 88MHz, 1.8V, 35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV794MMX/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps Dual, 88 MHz, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifiers 8-VSSOP -40 to 125
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV794MMX/NOPB | 779578-LMV794MMX/NOPB | 687-LMV794MMX/NOPB | LMV794MMX/NOPB-ND | LMV794MMX/NOPB | LMV794MMX/NOPB | LMV794MMX/NOPB | LMV794MMX/NOPB |
| Product Name | LMV794 88 MHz, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV794MMX/NOPB | Dual 88MHz 1.8V 35V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5 volts | 1.8 to 5.5 volts | 2 volts | |||||
| Quiescent Current (IQ) | 2050 microamps | |||||||
| GBW | 88 MHz | 88 MHz | 88 MHz | |||||
| Slew Rate | 28 V/µs | 35 V/µs | 35 V/µs | 35 V/µs | 3.50E-5 V/µs | 35 V/µs |