Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers 8-VSSOP -40 to 125
Win Source Part Number: 1218757-LMV772QMM/NO
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100, LMV®
Package: Bulk
Number of Circuits: 2
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.4V/µs
Gain Bandwidth Product: 3.5 MHz
Current - Input Bias: 0.23 pA
Voltage - Input Offset: 250 µV
Current - Supply: 600µA (x2 Channels)
Current - Output / Channel: 75 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LMV772QMMNOPB;
Fake Threat In the Open Market: 77 pct.
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: 2156-LMV772QMM/NOPB,
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
Dual Op Amp, Rail-to-Rail, 3.5MHz, 5.5V, 8-Pin VSSOP SMT Product overview: LMV772QMM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.5MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.5MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV772QMM/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Automotive, Low Offset, Low Noise, RRO Operational Amplifiers 8-VSSOP -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV772QMM/NOPB | 1218757-LMV772QMM/NOPB | 296-40315-2-ND | 687-LMV772QMM/NOPB | LMV772QMM/NOPB | LMV772QMM/NOPB | LMV772QMM/NOPB | LMV772QMM/NOPB | LMV772QMM/NOPB |
| Product Name | LMV772-Q1 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Dual 3.5MHz 5.5V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 volts | 2.7 volts | ||||||
| VOS | 1 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 950 microamps | ||||||||
| CMRR | 90 dB |