The LMV821M5/NOPB is a single low-voltage, low-power operational amplifier with rail-to-rail output, designed for applications requiring 5 MHz bandwidth and operation at supply voltages of 2.5 V, 2.7 V, or 5 V. It is packaged in a SOT-23-5 package measuring 2.92 mm × 1.60 mm. The device has a maximum input offset voltage of 3.5 mV, a gain-bandwidth product of 5 MHz at 2.7 V, a slew rate of 1.4 V/μs, and a quiescent current of 220 µA per amplifier. It operates over the industrial temperature range of -40°C to 85°C and meets AEC-Q100 qualifications for automotive applications.
5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps 5-SOT-23 -40 to 85
Op-Amp IC, 5MHz BW, 3.5mV Offset, 5-Pin, SOT-23 Product overview: LMV821M5/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV821M5/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019654-LMV821M5/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 3.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 300μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 5.6MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Automotive
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, 1 Func, 3500uV Offset-Max, BIPolar, PDSO5
Operational Amplifiers - Op Amps Low Volt Sgl Op Amp
LMV821-N 5MHZ, LOW VOLTAGE, LOW
IC OPAMP GP 1 CIRCUIT SOT23-5
IC, OP AMP, SINGLE, 5MHZ, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV821M5/NOPB | 687-LMV821M5/NOPB | 019654-LMV821M5/NOPB | LMV821M5/NOPBCT-ND | LMV821M5/NOPB | LMV821M5/NOPB | LMV821M5/NOPB | 28AH2961 | LMV821M5/NOPB | LMV821M5/NOPB | LMV821M5/NOPB |
| Product Name | LMV821-N 5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps | 5MHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV821M5/NOPB | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Single, 5Mhz, Smd; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||||
| VOS | 3.5 millivolts | 3.5 millivolts | 3.5 millivolts | 3.5 millivolts | |||||||
| Quiescent Current (IQ) | 400 microamps | ||||||||||
| CMRR | 72 dB |