Texas Instruments LMV651 12 MHz, Low Voltage, Low Power Amplifier LMV651MG/NOPB

Description
12 MHz, Low Voltage, Low Power Amplifier 5-SC70 -40 to 125
Request a Quote
Description
12 MHz, Low Voltage, Low Power Amplifier 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV651 is a single, low-voltage, low-power operational amplifier with a 12 MHz unity-gain bandwidth and a supply current of 116 μA. It operates from 2.7 V to 5.5 V and is offered in a 5-pin SC70 package measuring 2.00 mm × 1.25 mm. The device features a maximum input offset voltage of 1.5 mV, a CMRR of 100 dB, a PSRR of 95 dB, and an output swing within 120 mV of the rails with a 2 kΩ load. It is specified for operation from -40°C to 125°C and is designed for portable, automotive, and battery-powered applications.

Datasheet Summary
Powered by GS/AI

The LMV651 is a single, low-voltage, low-power operational amplifier with a 12 MHz unity-gain bandwidth and a supply current of 116 μA. It operates from 2.7 V to 5.5 V and is offered in a 5-pin SC70 package measuring 2.00 mm × 1.25 mm. The device features a maximum input offset voltage of 1.5 mV, a CMRR of 100 dB, a PSRR of 95 dB, and an output swing within 120 mV of the rails with a 2 kΩ load. It is specified for operation from -40°C to 125°C and is designed for portable, automotive, and battery-powered applications.

Suppliers

Company
Product
Description
Supplier Links
LMV651 12 MHz, Low Voltage, Low Power Amplifier - LMV651MG/NOPB - Texas Instruments
Dallas, TX, United States
LMV651 12 MHz, Low Voltage, Low Power Amplifier
LMV651MG/NOPB
LMV651 12 MHz, Low Voltage, Low Power Amplifier LMV651MG/NOPB
12 MHz, Low Voltage, Low Power Amplifier 5-SC70 -40 to 125

12 MHz, Low Voltage, Low Power Amplifier 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power 12MHz 5.5V Operational Amplifier IC
687-LMV651MG/NOPB
Low-Power 12MHz 5.5V Operational Amplifier IC 687-LMV651MG/NOPB
12MHz Op Amp, Single, Low Power, 2.7-5.5V, SC-88 Product overview: LMV651MG/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 12MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV651MG/NOPB can be used for catalog matching and distributor lookup.

12MHz Op Amp, Single, Low Power, 2.7-5.5V, SC-88 Product overview: LMV651MG/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 12MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV651MG/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMV651MG/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2700uV Offset-Max, BIPolar, PDSO5

Operational Amplifier, 1 Func, 2700uV Offset-Max, BIPolar, PDSO5

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV651MG/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV651MG/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMV651MG/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV651MG/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV651MG/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV651MG/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV651MG/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV651MG/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV651MG/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV651MG/NOPB - 002645-LMV651MG/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV651MG/NOPB
002645-LMV651MG/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV651MG/NOPB 002645-LMV651MG/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002645-LMV651MG/NOPB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 116μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 12MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 002645-LMV651MG/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 116μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Op Amp, 12Mhz, 3V/us, Sc-70-5; No. Of Am; Msl Texas Instruments - 28AH2945 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 12Mhz, 3V/us, Sc-70-5; No. Of Am; Msl Texas Instruments
28AH2945
Op Amp, 12Mhz, 3V/us, Sc-70-5; No. Of Am; Msl Texas Instruments 28AH2945
OP AMP, 12MHZ, 3V/US, SC-70-5; NO. OF AM; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, 12MHZ, 3V/US, SC-70-5; NO. OF AM; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV651MG/NOPB
Operational Amplifiers - Op Amps LMV651MG/NOPB
Operational Amplifiers - Op Amps 12 MHZ, LOW VOLTAGE LOW POWER AMPLIFIER

Operational Amplifiers - Op Amps 12 MHZ, LOW VOLTAGE LOW POWER AMPLIFIER

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV651MG/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV651MG/NOPB
Instrumentation, OP Amps, Buffer Amps LMV651MG/NOPB
LMV651 SINGLE 12 MHZ, LOW VOLTAG

LMV651 SINGLE 12 MHZ, LOW VOLTAG

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV651MG/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV651MG/NOPB
Instrumentation, OP Amps, Buffer Amps LMV651MG/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV651MG/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV651MG/NOPB
Instrumentation, OP Amps, Buffer Amps LMV651MG/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMV651MG/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV651MG/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV651MG/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV651MG/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV651MG/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV651MG/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV651MG/NOPB 687-LMV651MG/NOPB LMV651MG/NOPB LMV651MG/NOPBCT-ND 002645-LMV651MG/NOPB 28AH2945 LMV651MG/NOPB LMV651MG/NOPB LMV651MG/NOPB LMV651MG/NOPB LMV651MG/NOPB LMV651MG/NOPB
Product Name LMV651 12 MHz, Low Voltage, Low Power Amplifier Low-Power 12MHz 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV651MG/NOPB Op Amp, 12Mhz, 3V/us, Sc-70-5; No. Of Am; Msl Texas Instruments Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SC70,SOT-23 Tape and Reel SOT; SC-70; SOT-SC70-5 SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; SC-70-5 SC-70; Surface Mount SC-70; Surface Mount SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.7 volts
Slew Rate 3 V/µs 3 V/µs 3 V/µs 3 V/µs 3 V/µs 3 V/µs 3.00E-6 V/µs
Unlock Full Specs
to access all available technical data