Low power (400uA), general purpose Bipolar 5V Op-Amp, GBP=5.5MHz, small offset, single
Low power (400uA), general purpose Bipolar 5V Op-Amp, GBP=5.5MHz, small offset, single Product overview: LMV821AIYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 400uA, 5V, 5.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 400uA, 5V, 5.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV821AIYLT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 801170-LMV821AIYLT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.9V/μs
Gain Bandwidth Product: 5.5MHz
Current - Input Bias: 60nA
Voltage - Input Offset: 800μV
Current - Supply: 300μA
Current - Output / Channel: 70mA
Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: LMV821
Operational Amplifiers - Op Amps Low PWR Gen Purp 400uA 5V 50nA 5.5MHz
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV821AIYLT | 687-LMV821AIYLT | 497-13668-2-ND | 801170-LMV821AIYLT | LMV821AIYLT | LMV821AIYLT | LMV821AIYLT | LMV821AIYLT |
| Product Name | Low-Power 400uA 5V 5.5MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV821AIYLT | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||
| Package Type | SOT; SOT23; SOT-23-5 | Tape and Reel | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 | |||
| Life Cycle Stage | Active | Active | Active | |||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.5 volts | ||||||
| Slew Rate | 1.9 V/µs | 1.9 V/µs | 1.9 V/µs | 1.90E-6 V/µs | 1.9 V/µs |