General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
Dual Low-Voltage Cost-Optimized Rail-to-Rail Output Operational Amplifier 8-SOT-23-THIN -40 to 125 Product overview: LMV358AIDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358AIDDFR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260437-LMV358AIDDFR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LMV®
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.7V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 1 mV
Current - Supply: 70µA (x2 Channels)
Current - Output / Channel: 40 mA
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-LMV358AIDDFRDKR,
Base Product Number: LMV358
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
IC OPAMP GP 2 CIRCUIT TSOT23-8
IC OPAMP GP 2 CIRCUIT TSOT23-8
IC OPAMP GP 2 CIRCUIT TSOT23-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-LMV358AIDDFRDKR-ND | 687-LMV358AIDDFR | 1260437-LMV358AIDDFR | LMV358AIDDFR | LMV358AIDDFR | LMV358AIDDFR | LMV358AIDDFR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0700 milliamps | 0.0700 milliamps | 0.0700 milliamps | 0.0700 milliamps | |||
| Slew Rate | 1.7 V/µs | 1.7 V/µs | 1.7 V/µs | 1.7 V/µs | 1.70E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOT; SOT-23-8 Thin, TSOT-23-8 | SOT-23-8 | SOT; SOT23; SOT-23-8 | Surface Mount | SOT-23-8 |