Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 206460-LMV772QMMX/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.4 V/μs
Current - Input Bias: 0.23pA
Voltage - Input Offset: 250μV
Family Name: LMV772
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 600μA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 3.5MHz
Alternative Parts (Cross-Reference): LTC6081IMS8#TR; LTC6081CMS8#TRM; LTC6081CMS8#TR; LTC6081CMS8;
Introduction Date: January 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
2-Ch Op Amp, 3.5MHz GBW, 250uV Vos, 1.4V/µs SR, VSSOP Product overview: LMV772QMMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 1.4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, 1.4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV772QMMX/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Automotive, Low Offset, Low Noise, RRO Operational Amplifiers 8-VSSOP -40 to 125
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV772QMMX/NOPB | 206460-LMV772QMMX/NOPB | LMV772QMMX/NOPB-ND | 687-LMV772QMMX/NOPB | LMV772QMMX/NOPB | LMV772QMMX/NOPB | LMV772QMMX/NOPB | LMV772QMMX/NOPB |
| Product Name | LMV772-Q1 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV772QMMX/NOPB | Instrumentation, Op Amps, Buffer Amps | 3.5MHz 1.4V Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | ||||
| VOS | 1 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 950 microamps | |||||||
| CMRR | 90 dB |