The LMR358FVM-GTR is a low voltage operational amplifier designed for general-purpose applications. It operates with a single supply voltage ranging from +2.7V to +5.5V and features a low supply current of 210µA, making it suitable for battery-powered devices. The amplifier provides a high open-loop voltage gain and a low input offset voltage of ±5mV, which enhances its performance in precision applications. This component is available in an MSOP8 package, measuring 2.90mm x 4.00mm x 0.90mm, which is advantageous for space-constrained designs. The LMR358FVM-GTR is characterized by a high slew rate of 1.0V/µs and operates effectively across a wide temperature range of -40°C to +85°C. It is particularly well-suited for portable equipment, low voltage applications, and active filter designs.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
OPAMP, 3MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
Operational Amplifiers - Op Amps Ground Sense Low Pwr GP Op Amp
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMR358FVM-GTR-ND | LMR358FVM-GTR | 29AK0601 | LMR358FVM-GTR | LMR358FVM-GTR | LMR358FVM-GTR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 3Mhz, -40 To 85Deg C Rohs Compliant Rohm | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.2100 milliamps | 0.2100 milliamps | 0.2100 milliamps | |||
| Slew Rate | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | -40degC ~ 85degC |