Manufacturer: STMicroelectronics
Win Source Part Number: 019615-LMV358LIST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 27nA
Voltage - Input Offset: 1mV
Family Name: LMV358
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 130μA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.3MHz
Alternative Parts (Cross-Reference): NJM2732RB1; NJM#2732RB1-TE2; NJM#2732RB1-TE1; LMV602MMX;
Introduction Date: October 21, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
2-Ch Op Amp, 1.3MHz BW, 5.5V, MSOP, 0.7V/µs SR Product overview: LMV358LIST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 5.5V, 0.7V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 5.5V, 0.7V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358LIST can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Dual Op Ampl R/RAIL Low Power 1.8V
IC OPAMP GP 2 CIRCUIT 8MINISO
OP-AMP, 1.3MHZ, 0.7V/US, MINI SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.7V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:Mini SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8MINISO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
IC OPAMP GP 2 CIRCUIT 8MINISO
Operational Amplifiers - Op Amps 1.3MHz LP Gen Op-Amp 250uA at 5V 7mV 25c
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 019615-LMV358LIST | 687-LMV358LIST | 497-13055-1-ND | 151367 | LMV358LIST | 51AC9130 | LMV358LIST | LMV358LIST | LMV358LIST | LMV358LIST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358LIST | 1.3MHz 5.5V 0.7V MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 1.3Mhz, 0.7V/us, Mini Soic-8; No. Of Amplifiers Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | ||||||
| Source Current (IS) | 0.1300 milliamps | 0.1300 milliamps | 0.1300 milliamps | 0.1300 milliamps | ||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| IBIAS | 0.0270 µA | 0.0270 µA | 0.0270 µA | |||||||
| GBW | 1.3 MHz | 1.3 MHz | 1.3 MHz |