Texas Instruments LMV344-Q1 Automotive Catalog Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown LMV344IPWRQ1

Description
Automotive Catalog Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV344-Q1 Automotive Catalog Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown - LMV344IPWRQ1 - Texas Instruments
Dallas, TX, United States
LMV344-Q1 Automotive Catalog Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown
LMV344IPWRQ1
LMV344-Q1 Automotive Catalog Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown LMV344IPWRQ1
Automotive Catalog Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 14-TSSOP -40 to 85

Automotive Catalog Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 14-TSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV344IPWRQ1 - 1055680-LMV344IPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV344IPWRQ1
1055680-LMV344IPWRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV344IPWRQ1 1055680-LMV344IPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1055680-LMV344IPWRQ1 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 107μA Channel Output Current: 113mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055680-LMV344IPWRQ1
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 107μA
Channel Output Current: 113mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-42642-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-42642-2-ND
Instrumentation, Op Amps, Buffer Amps 296-42642-2-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Quad 1MHz 5.5V TSSOP Operational Amplifier IC - 687-LMV344IPWRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 1MHz 5.5V TSSOP Operational Amplifier IC
687-LMV344IPWRQ1
Quad 1MHz 5.5V TSSOP Operational Amplifier IC 687-LMV344IPWRQ1
Quad Rail-to-Rail Op Amp, 1MHz GBW, 2.5-5.5V, CMOS, TSSOP Product overview: LMV344IPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV344IPWRQ1 can be used for catalog matching and distributor lookup.

Quad Rail-to-Rail Op Amp, 1MHz GBW, 2.5-5.5V, CMOS, TSSOP Product overview: LMV344IPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV344IPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV344IPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV344IPWRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV344IPWRQ1
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV344IPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV344IPWRQ1
Instrumentation, OP Amps, Buffer Amps LMV344IPWRQ1
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMV344IPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV344IPWRQ1
Integrated Circuits (ICs) - Linear - Amplifiers LMV344IPWRQ1
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV344IPWRQ1
Operational Amplifiers - Op Amps LMV344IPWRQ1
Operational Amplifiers - Op Amps Aut Cat Rail-to-Rail Output CMOS Op Amp

Operational Amplifiers - Op Amps Aut Cat Rail-to-Rail Output CMOS Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV344IPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV344IPWRQ1
Instrumentation, OP Amps, Buffer Amps LMV344IPWRQ1
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV344IPWRQ1 1055680-LMV344IPWRQ1 296-42642-2-ND 687-LMV344IPWRQ1 LMV344IPWRQ1 LMV344IPWRQ1 LMV344IPWRQ1 LMV344IPWRQ1 LMV344IPWRQ1
Product Name LMV344-Q1 Automotive Catalog Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV344IPWRQ1 Instrumentation, Op Amps, Buffer Amps Quad 1MHz 5.5V TSSOP Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts 2.5 volts
VOS 4 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 170 microamps
CMRR 56 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC204DWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
SOIC Operational Amplifier IC - 687-BUF634U/2K5E4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 36 volts
Slew Rate 2000 V/µs
View Details
2 suppliers
2.5MHZ Operational Amplifier IC - 687-INA110KP G4 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 17 V/µs
Bandwidth 2.5 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers