onsemi 1MHz SOIC Operational Amplifier IC LMV358DR2G

Description
2-Ch CMOS Op Amp, 1MHz GBW, Rail-to-Rail, SOIC-8 Product overview: LMV358DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch CMOS Op Amp, 1MHz GBW, Rail-to-Rail, SOIC-8 Product overview: LMV358DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHz SOIC Operational Amplifier IC
687-LMV358DR2G
1MHz SOIC Operational Amplifier IC 687-LMV358DR2G
2-Ch CMOS Op Amp, 1MHz GBW, Rail-to-Rail, SOIC-8 Product overview: LMV358DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358DR2G can be used for catalog matching and distributor lookup.

2-Ch CMOS Op Amp, 1MHz GBW, Rail-to-Rail, SOIC-8 Product overview: LMV358DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 8051390P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8051390P
Op Amps 8051390P
onsemi LMV358DR2G Operational Amplifier

onsemi LMV358DR2G Operational Amplifier

Supplier's Site
Op Amps - 8051390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8051390
Op Amps 8051390
onsemi LMV358DR2G Operational Amplifier

onsemi LMV358DR2G Operational Amplifier

Supplier's Site
Op Amps - 1628890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1628890
Op Amps 1628890
onsemi LMV358DR2G Operational Amplifier

onsemi LMV358DR2G Operational Amplifier

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - LMV358DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV358DR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV358DR2GOSDKR-ND
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV358DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV358DR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps LMV358DR2GOSTR-ND
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV358DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV358DR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps LMV358DR2GOSCT-ND
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358DR2G - 1202114-LMV358DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358DR2G
1202114-LMV358DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358DR2G 1202114-LMV358DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1202114-LMV358DR2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1nA Voltage - Input Offset: 1.7mV Family Name: LMV358 Categories: Integrated Circuits (ICs) Operating Supply Current: 210μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Output Current per Channel: 160mA SR - Slew Rate: 1 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): SGM8542XS/TR; BU7266SF-E2; OPA2377AID; Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: ON Semiconductor
Win Source Part Number: 1202114-LMV358DR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1nA
Voltage - Input Offset: 1.7mV
Family Name: LMV358
Categories: Integrated Circuits (ICs)
Operating Supply Current: 210μA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 160mA
SR - Slew Rate: 1 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): SGM8542XS/TR; BU7266SF-E2; OPA2377AID;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
 - LMV358DR2G - Rochester Electronics
Newburyport, MA, United States
LMV358 - Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDSO8

LMV358 - Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Opamp, 1Mhz, 1V/us, 0.009V, Soic-8; No. Of Amplifiers Onsemi - 79Y9380 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 1Mhz, 1V/us, 0.009V, Soic-8; No. Of Amplifiers Onsemi
79Y9380
Opamp, 1Mhz, 1V/us, 0.009V, Soic-8; No. Of Amplifiers Onsemi 79Y9380
OPAMP, 1MHZ, 1V/US, 0.009V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OPAMP, 1MHZ, 1V/US, 0.009V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV358DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV358DR2G
Instrumentation, OP Amps, Buffer Amps LMV358DR2G
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV358DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV358DR2G
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV358DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV358DR2G
Instrumentation, OP Amps, Buffer Amps LMV358DR2G
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV358DR2G
Operational Amplifiers - Op Amps LMV358DR2G
Operational Amplifiers - Op Amps LV R2R DUAL OP AMP

Operational Amplifiers - Op Amps LV R2R DUAL OP AMP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV358DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV358DR2G
Integrated Circuits (ICs) - Linear - Amplifiers LMV358DR2G
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMV358DR2G 8051390P 8051390 LMV358DR2GOSDKR-ND 1202114-LMV358DR2G LMV358DR2G 79Y9380 LMV358DR2G LMV358DR2G LMV358DR2G LMV358DR2G LMV358DR2G
Product Name 1MHz SOIC Operational Amplifier IC Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358DR2G Opamp, 1Mhz, 1V/us, 0.009V, Soic-8; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5 volts 2.7 volts 2.7 volts
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data