The LMR822FJ-GE2 is a low-voltage, low-current operational amplifier designed for applications requiring rail-to-rail output. It operates within a supply voltage range of +2.5V to +5.5V and features a typical voltage gain of 105dB with a slew rate of 2.0V/Oºs. The device has a maximum input offset voltage of 5mV and a low input bias current of 30nA, making it suitable for precision applications. It is rated for operation over a temperature range of -40°C to +85°C. The LMR822FJ-GE2 is available in an 8-pin SOP-J package, which is advantageous for space-constrained designs. This amplifier is ideal for mobile equipment, active filters, and consumer electronics where low power consumption and high performance are critical.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOP-J
IC OPAMP GP 2 CIRCUIT SOP8J
IC OPAMP GP 2 CIRCUIT SOP8J
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOP-J
Operational Amplifiers - Op Amps Low Supply Current Output Full Swing Operational Amplifiers
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 846-LMR822FJ-GE2TR-ND | LMR822FJ-GE2 | LMR822FJ-GE2 | LMR822FJ-GE2 | LMR822FJ-GE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.6500 milliamps | 0.6500 milliamps | 0.6500 milliamps | ||
| Slew Rate | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |