onsemi Instrumentation, Op Amps, Buffer Amps LMV321SQ3T2G

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - LMV321SQ3T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV321SQ3T2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps LMV321SQ3T2GOSTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV321SQ3T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV321SQ3T2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV321SQ3T2GOSDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV321SQ3T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV321SQ3T2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps LMV321SQ3T2GOSCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321SQ3T2G - 119901-LMV321SQ3T2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321SQ3T2G
119901-LMV321SQ3T2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321SQ3T2G 119901-LMV321SQ3T2G
Manufacturer: ON Semiconductor Win Source Part Number: 119901-LMV321SQ3T2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 1.7mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 130μA Channel Output Current: 160mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 119901-LMV321SQ3T2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 130μA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
1MHz 5V 160mA Operational Amplifier IC
687-LMV321SQ3T2G
1MHz 5V 160mA Operational Amplifier IC 687-LMV321SQ3T2G
1MHz CMOS Op Amp, 1-Ch, 2.7-5V, 160mA Out, SC-88A Product overview: LMV321SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V, 160mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5V, 160mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321SQ3T2G can be used for catalog matching and distributor lookup.

1MHz CMOS Op Amp, 1-Ch, 2.7-5V, 160mA Out, SC-88A Product overview: LMV321SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V, 160mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5V, 160mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321SQ3T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Opamp, 1Mhz, -40 To 85Deg C; No. Of Amplifiers Onsemi - 42Y0493 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 1Mhz, -40 To 85Deg C; No. Of Amplifiers Onsemi
42Y0493
Opamp, 1Mhz, -40 To 85Deg C; No. Of Amplifiers Onsemi 42Y0493
OPAMP, 1MHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOT-353; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OPAMP, 1MHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOT-353; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321SQ3T2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV321SQ3T2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV321SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV321SQ3T2G
Operational Amplifiers - Op Amps LMV321SQ3T2G
Operational Amplifiers - Op Amps LV R2R OP AMP

Operational Amplifiers - Op Amps LV R2R OP AMP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV321SQ3T2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV321SQ3T2G
Instrumentation, OP Amps, Buffer Amps LMV321SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV321SQ3T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV321SQ3T2G
Integrated Circuits (ICs) - Linear - Amplifiers LMV321SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV321SQ3T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV321SQ3T2G
Instrumentation, OP Amps, Buffer Amps LMV321SQ3T2G
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV321SQ3T2GOSTR-ND 119901-LMV321SQ3T2G 687-LMV321SQ3T2G 42Y0493 LMV321SQ3T2G LMV321SQ3T2G LMV321SQ3T2G LMV321SQ3T2G LMV321SQ3T2G
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321SQ3T2G 1MHz 5V 160mA Operational Amplifier IC Opamp, 1Mhz, -40 To 85Deg C; No. Of Amplifiers Onsemi Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.1300 milliamps 0.1300 milliamps 0.1300 milliamps 0.1300 milliamps
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SOT; SC-70; SC-88A (SC-70-5 / SOT-353) Tape and Reel SC-70; Surface Mount SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TO-252
Number of Pins 5
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC329AD - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
 - CA0741T - Rochester Electronics
Specs
Package Type CAN8 TO5
Life Cycle Stage Rochester Active
View Details
4 suppliers