Texas Instruments High-Performance Analog 5.5MHz 5V 1.9V Operational Amplifier IC LMV821IDCKT

Description
Operational Amplifier, 1 Func, 5500uV Offset-Max, BIPolar, PDSO5
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 5500uV Offset-Max, BIPolar, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMV821IDCKT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 5500uV Offset-Max, BIPolar, PDSO5

Operational Amplifier, 1 Func, 5500uV Offset-Max, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
5.5MHz 5V 1.9V Operational Amplifier IC
687-LMV821IDCKT
5.5MHz 5V 1.9V Operational Amplifier IC 687-LMV821IDCKT
5.5MHz Op Amp, 1-Ch, 5V, Rail-to-Rail, SC-70, 1.9V/µs Product overview: LMV821IDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 5V, 1.9V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 5V, 1.9V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV821IDCKT can be used for catalog matching and distributor lookup.

5.5MHz Op Amp, 1-Ch, 5V, Rail-to-Rail, SC-70, 1.9V/µs Product overview: LMV821IDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 5V, 1.9V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 5V, 1.9V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV821IDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32139-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32139-2-ND
Instrumentation, Op Amps, Buffer Amps 296-32139-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV821IDCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV821IDCKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV821IDCKT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV821IDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV821IDCKT
Integrated Circuits (ICs) - Linear - Amplifiers LMV821IDCKT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV821IDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV821IDCKT
Instrumentation, OP Amps, Buffer Amps LMV821IDCKT
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV821IDCKT 687-LMV821IDCKT 296-32139-2-ND LMV821IDCKT LMV821IDCKT LMV821IDCKT
Product Name 5.5MHz 5V 1.9V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Package Type SSOP; SOP; TSSOP; TSSOP5/6 Tape and Reel SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Life Cycle Stage Obsolete Removed Removed; Obsolete
Supply Voltage (VS) 2.5 to 5 volts 5.5 volts
Slew Rate 1.9 V/µs 1.9 V/µs 1.90E-6 V/µs 1.9 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 7098565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DIP; PDIP; Pdip
Number of Pins 14
View Details
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD640TD/883B - Lingto Electronic Limited
Specs
Source Current (IS) 35 milliamps
Bandwidth 350 MHz
View Details