Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324AIPWR LMV324AIPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851047-LMV324AIPWR Series: LMV® Features: Amplifier 4 Circuit Package: Reel - TR Family Name: LMV324 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LMV324AIPWR-ND, 296-51366-1, 296-51366-2, 296-51366-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851047-LMV324AIPWR Series: LMV® Features: Amplifier 4 Circuit Package: Reel - TR Family Name: LMV324 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LMV324AIPWR-ND, 296-51366-1, 296-51366-2, 296-51366-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324AIPWR - 851047-LMV324AIPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324AIPWR
851047-LMV324AIPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324AIPWR 851047-LMV324AIPWR
Manufacturer: Texas Instruments Win Source Part Number: 851047-LMV324AIPWR Series: LMV® Features: Amplifier 4 Circuit Package: Reel - TR Family Name: LMV324 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LMV324AIPWR-ND, 296-51366-1, 296-51366-2, 296-51366-6

Manufacturer: Texas Instruments
Win Source Part Number: 851047-LMV324AIPWR
Series: LMV®
Features: Amplifier 4 Circuit
Package: Reel - TR
Family Name: LMV324
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMV324AIPWR-ND, 296-51366-1, 296-51366-2, 296-51366-6

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Operational Amplifier IC
687-LMV324AIPWR
Quad TSSOP Operational Amplifier IC 687-LMV324AIPWR
LMV324A, Quad Low-Voltage Rail-to-Rail Output Operational Amplifier 14-TSSOP -40 to 125 Product overview: LMV324AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324AIPWR can be used for catalog matching and distributor lookup.

LMV324A, Quad Low-Voltage Rail-to-Rail Output Operational Amplifier 14-TSSOP -40 to 125 Product overview: LMV324AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324AIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51366-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51366-1-ND
Instrumentation, Op Amps, Buffer Amps 296-51366-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51366-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51366-6-ND
Instrumentation, Op Amps, Buffer Amps 296-51366-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51366-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51366-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51366-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV324AIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV324AIPWR
Instrumentation, OP Amps, Buffer Amps LMV324AIPWR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324AIPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV324AIPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV324AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV324AIPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV324AIPWR
Instrumentation, OP Amps, Buffer Amps LMV324AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV324AIPWR
Operational Amplifiers - Op Amps LMV324AIPWR
Operational Amplifiers - Op Amps LMV324A, Quad Low-Voltage Rail-to-Rail Output Operational Amplifier 14-TSSOP -40 to 125

Operational Amplifiers - Op Amps LMV324A, Quad Low-Voltage Rail-to-Rail Output Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV324AIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV324AIPWR
Integrated Circuits (ICs) - Linear - Amplifiers LMV324AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 851047-LMV324AIPWR 687-LMV324AIPWR 296-51366-1-ND LMV324AIPWR LMV324AIPWR LMV324AIPWR LMV324AIPWR LMV324AIPWR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324AIPWR Quad TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out
Source Current (IS) 0.0700 milliamps 0.0700 milliamps 0.0700 milliamps
Slew Rate 1.7 V/µs 1.7 V/µs 1.7 V/µs 1.70E-6 V/µs
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Surface Mount 14-TSSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD625CD - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 0.6500 MHz
View Details