General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
1MHz Op Amp, Rail-to-Rail, 1.3MHz GBW, SOT-23, 1Ch Product overview: LMV321RIYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.3MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.3MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321RIYLT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1202068-LMV321RIYLT
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 16nA
Voltage - Input Offset: 100μV
Family Name: LMV321
Categories: Integrated Circuits (ICs)
Operating Supply Current: 162μA
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 48mA
SR - Slew Rate: 0.45 V/μs
GBP - Gain Bandwidth Product: 1.3MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V
Alternative Parts (Cross-Reference): MC33503SNT1G; MCP6001T-I/OT; MCP6001-I/OT;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Low Cost LP RtoR AMP 2.7 to 6V 124uA 1MHz
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifier, Single, 1 MHz, 1, 0.35 V/ s, 2.7V to 6V, SOT-23, 5 RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-10815-6-ND | 687-LMV321RIYLT | 1202068-LMV321RIYLT | LMV321RIYLT | LMV321RIYLT | LMV321RIYLT | LMV321RIYLT | 14T3951 | LMV321RIYLT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 1MHz 1.3MHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321RIYLT | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Single, 1 Mhz, 1, 0.35 V/ S, 2.7V To 6V, Sot-23, 5 Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.1620 milliamps | 0.1620 milliamps | 0.1620 milliamps | 0.1620 milliamps | |||||
| Slew Rate | 0.4500 V/µs | 0.4500 V/µs | 0.4500 V/µs | 0.4500 V/µs | 0.4500 V/µs | 4.50E-7 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; SC-74A, SOT-753 | Tape and Reel | Surface Mount | SOT; SC-74A, SOT-753 | Surface Mount |