Texas Instruments LMV791-DIE LMV791-DIE Low Noise, CMOS Input Operational Amplifier with Shutdown LMV791TDA2

Description
LMV791-DIE Low Noise, CMOS Input Operational Amplifier with Shutdown 0- 25 Only
Request a Quote Datasheet
Description
LMV791-DIE Low Noise, CMOS Input Operational Amplifier with Shutdown 0- 25 Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
LMV791-DIE LMV791-DIE Low Noise, CMOS Input Operational Amplifier with Shutdown
LMV791TDA2
LMV791-DIE LMV791-DIE Low Noise, CMOS Input Operational Amplifier with Shutdown LMV791TDA2
LMV791-DIE Low Noise, CMOS Input Operational Amplifier with Shutdown 0- 25 Only

LMV791-DIE Low Noise, CMOS Input Operational Amplifier with Shutdown 0- 25 Only

Buy Now Datasheet
Operational Amplifier IC - 687-LMV791TDA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LMV791TDA2
Operational Amplifier IC 687-LMV791TDA2
LMV791-DIE Low Noise, CMOS Input Operational Amplifier with Shutdown 0- 25 Only Product overview: LMV791TDA2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV791TDA2 can be used for catalog matching and distributor lookup.

LMV791-DIE Low Noise, CMOS Input Operational Amplifier with Shutdown 0- 25 Only Product overview: LMV791TDA2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV791TDA2 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV791TDA2 - 779577-LMV791TDA2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV791TDA2
779577-LMV791TDA2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV791TDA2 779577-LMV791TDA2
Manufacturer: Texas Instruments Win Source Part Number: 779577-LMV791TDA2 Operating Temperature Range: 25°C Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: CMOS Current - Input Bias: 1pA Voltage - Input Offset: 1.35mV Family Name: LMV791-DIE Categories: Integrated Circuits (ICs) Operating Supply Current: 1.15mA Output Current per Channel: 21mA SR - Slew Rate: 9.5 V/μs GBP - Gain Bandwidth Product: 17MHz Alternative Parts (Cross-Reference): AD8041SL/QMLR; UPC259C-A; QP741/BGA; M38510/10102BCA; Introduction Date: February 27, 2014 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779577-LMV791TDA2
Operating Temperature Range: 25°C
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Current - Input Bias: 1pA
Voltage - Input Offset: 1.35mV
Family Name: LMV791-DIE
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.15mA
Output Current per Channel: 21mA
SR - Slew Rate: 9.5 V/μs
GBP - Gain Bandwidth Product: 17MHz
Alternative Parts (Cross-Reference): AD8041SL/QMLR; UPC259C-A; QP741/BGA; M38510/10102BCA;
Introduction Date: February 27, 2014
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, Op Amps, Buffer Amps - LMV791TDA2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV791TDA2-ND
Instrumentation, Op Amps, Buffer Amps LMV791TDA2-ND
CMOS Amplifier 1 Circuit Rail-to-Rail Die

CMOS Amplifier 1 Circuit Rail-to-Rail Die

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV791TDA2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV791TDA2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV791TDA2
IC CMOS 1 CIRCUIT DIE

IC CMOS 1 CIRCUIT DIE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV791TDA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV791TDA2
Integrated Circuits (ICs) - Linear - Amplifiers LMV791TDA2
IC CMOS 1 CIRCUIT DIE

IC CMOS 1 CIRCUIT DIE

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV791TDA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV791TDA2
Instrumentation, OP Amps, Buffer Amps LMV791TDA2
CMOS Amplifier 1 Circuit Rail-to-Rail Die

CMOS Amplifier 1 Circuit Rail-to-Rail Die

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV791TDA2 687-LMV791TDA2 779577-LMV791TDA2 LMV791TDA2-ND LMV791TDA2 LMV791TDA2 LMV791TDA2
Product Name LMV791-DIE LMV791-DIE Low Noise, CMOS Input Operational Amplifier with Shutdown Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV791TDA2 Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Operating Temperature 25 C (77 F) 25 C (77 F) 25 C (77 F) 25 C (77 F)
Standards RoHS RoHS
Slew Rate 9.5 V/µs 9.5 V/µs 9.5 V/µs 9.50E-6 V/µs 9.5 V/µs
Bandwidth 17 MHz 17 MHz
Package Type DIE Die Surface Mount Die
Unlock Full Specs
to access all available technical data

Similar Products

TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers
TL064M Low-Power JFET-Input Quad Operational Amplifier - 81023032A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers