The LMV344 is a quad rail-to-rail output CMOS operational amplifier with shutdown capability, designed for low-voltage (2.7V to 5V) operation. It features a typical gain bandwidth of 1MHz, a slew rate of 1V/μs, and a supply current of 100μA per channel. The device includes a shutdown mode reducing current to 45pA and offers an input offset voltage of 0.25mV and input bias current of 1pA. It operates over an extended industrial temperature range of -40°C to 125°C and is offered in a TSSOP-14 package measuring 5.00mm × 4.40mm. ESD protection exceeds 2000V HBM and 750V CDM.
Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 14-TSSOP -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Quad Op Amp, 1MHz BW, Rail-to-Rail, CMOS, 4-Ch, TSSOP Product overview: LMV344IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV344IPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1202108-LMV344IPWRG4
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 107μA
Amplifier Type: General Purpose
Slew Rate: 1V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: LMV344
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V
Operational Amplifiers - Op Amps Quad Rail-To-Rail Output CMOS Op Amp
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV344IPWRG4 | LMV344IPWRG4-ND | 687-LMV344IPWRG4 | 1202108-LMV344IPWRG4 | LMV344IPWRG4 | LMV344IPWRG4 | LMV344IPWRG4 | LMV344IPWRG4 |
| Product Name | LMV344 Quad Rail-To-Rail Output CMOS Operational Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV344IPWRG4 | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||
| VOS | 4 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 170 microamps | |||||||
| CMRR | 56 dB |