The LMV2011MF is a high-precision, rail-to-rail output operational amplifier in a 5-pin SOT-23 package. It operates from a 2.7V to 5.25V supply, with a gain-bandwidth product of 3MHz, a slew rate of 4V/μs, and a supply current of 930μA. Input offset voltage is ensured to be ≤35µV over temperature, and it exhibits a CMRR of 130dB and PSRR of 120dB. The device features no external capacitors required, rail-to-rail output swing within 30mV of supply rails, and an operating temperature range of 0°C to 70°C.
High Precision, Rail-to-Rail Output Operational Amplifier 5-SOT-23 0 to 70
Operational Amplifier, 1 Func, 35uV Offset-Max, CMOS, PDSO5
IC OP-AMP, 35 uV OFFSET-MAX, 3 MHz BAND WIDTH, PDSO5, SOT-23, 5-PIN, Operational Amplifier Product overview: LMV2011MF from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3 MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV2011MF can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV2011MF | LMV2011MF | 687-LMV2011MF | LMV2011MFTR-ND | LMV2011MF | LMV2011MF | LMV2011MF | LMV2011MF |
| Product Name | LMV2011 High Precision, Rail-to-Rail Output Operational Amplifier | 3 MHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 volts | ||||||
| VOS | 0.0250 millivolts | 1.20E-4 millivolts | 1.20E-4 millivolts | |||||
| Quiescent Current (IQ) | 1200 microamps | |||||||
| CMRR | 130 dB | |||||||
| GBW | 3 MHz | 3 MHz | 3 MHz |