The LMV324Q1MT/NOPB is a quad operational amplifier designed for low-voltage applications, operating within a supply range of 2.7 V to 5.5 V. It features rail-to-rail output capability, allowing for maximum output swing close to the supply rails, which is beneficial in low-voltage systems. The device exhibits a gain-bandwidth product of 1 MHz and a low supply current of 410 OºA, making it suitable for battery-powered devices. This operational amplifier operates over an industrial temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions. It is available in a TSSOP package, which provides a compact footprint ideal for space-constrained applications. The LMV324Q1MT/NOPB is suitable for use in active filters, general-purpose low-voltage applications, and portable devices, making it a versatile choice for engineers looking for efficient amplification solutions.
Automotive Quad, Low-Voltage, Rail-to-Rail Output Operational Amplifier 14-TSSOP -40 to 125
Operational Amplifier, 4 Func, 7000uV Offset-Max, BICMOS, PDSO14
Operational Amplifier, 4 Func, 7000uV Offset-Max, BICMOS, PDSO14
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Auto Quad Lo-Vtg RR Output Op Amp
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV324Q1MT/NOPB | LMV324Q1MT/NOPB | LMV324Q1MT/NOPB-ND | LMV324Q1MT/NOPB | LMV324Q1MT/NOPB | LMV324Q1MT/NOPB | LMV324Q1MT/NOPB |
| Product Name | LMV324-N-Q1 Automotive Quad, Low-Voltage, Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 volts | |||||
| Quiescent Current (IQ) | 208 microamps | ||||||
| GBW | 1 MHz | 1 MHz | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |