Texas Instruments LMV2011 High Precision, Rail-to-Rail Output Operational Amplifier LMV2011MAX/NOPB

Description
High Precision, Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
High Precision, Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV2011 High Precision, Rail-to-Rail Output Operational Amplifier - LMV2011MAX/NOPB - Texas Instruments
Dallas, TX, United States
LMV2011 High Precision, Rail-to-Rail Output Operational Amplifier
LMV2011MAX/NOPB
LMV2011 High Precision, Rail-to-Rail Output Operational Amplifier LMV2011MAX/NOPB
High Precision, Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70

High Precision, Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV2011MAX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV2011MAX/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMV2011MAX/NOPB-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3MHz 5.25V SOIC Operational Amplifier IC
687-LMV2011MAX/NOPB
3MHz 5.25V SOIC Operational Amplifier IC 687-LMV2011MAX/NOPB
1Ch Op Amp, 3MHz GBW, 25uV Vos, 130dB CMRR, SOIC, 2.7-5.25V Product overview: LMV2011MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 5.25V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 5.25V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV2011MAX/NOPB can be used for catalog matching and distributor lookup.

1Ch Op Amp, 3MHz GBW, 25uV Vos, 130dB CMRR, SOIC, 2.7-5.25V Product overview: LMV2011MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 5.25V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 5.25V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV2011MAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV2011MAX/NOPB - 1202048-LMV2011MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV2011MAX/NOPB
1202048-LMV2011MAX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV2011MAX/NOPB 1202048-LMV2011MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1202048-LMV2011MAX/N OPB Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 3pA Voltage - Input Offset: 0.12μV Family Name: LMV2011 Categories: Integrated Circuits (ICs) Operating Supply Current: 930μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 17mA SR - Slew Rate: 4 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 2.7 V ~ 5.25 V Alternative Parts (Cross-Reference): TS507IYDT; TSV911AIYD; MCP616T-I/SNG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1202048-LMV2011MAX/NOPB
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 3pA
Voltage - Input Offset: 0.12μV
Family Name: LMV2011
Categories: Integrated Circuits (ICs)
Operating Supply Current: 930μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 17mA
SR - Slew Rate: 4 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 2.7 V ~ 5.25 V
Alternative Parts (Cross-Reference): TS507IYDT; TSV911AIYD; MCP616T-I/SNG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
LMV2011MAX/NOPB
Precision Amplifiers LMV2011MAX/NOPB
Precision Amplifiers High Prec RRO Op Amp

Precision Amplifiers High Prec RRO Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV2011MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV2011MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV2011MAX/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV2011MAX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV2011MAX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV2011MAX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV2011MAX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV2011MAX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV2011MAX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV2011MAX/NOPB LMV2011MAX/NOPB-ND 687-LMV2011MAX/NOPB 1202048-LMV2011MAX/NOPB LMV2011MAX/NOPB LMV2011MAX/NOPB LMV2011MAX/NOPB LMV2011MAX/NOPB
Product Name LMV2011 High Precision, Rail-to-Rail Output Operational Amplifier Instrumentation, Op Amps, Buffer Amps 3MHz 5.25V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV2011MAX/NOPB Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5 volts 2.7 to 5.25 volts
VOS 0.0250 millivolts 1.20E-4 millivolts 1.20E-4 millivolts
Quiescent Current (IQ) 1200 microamps
CMRR 130 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5E4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
3 suppliers