IC OPAMP GP 4 CIRCUIT 14SOPJ Product overview: LMR934FJ-GE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMR934FJ-GE2 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOPJ
Alternative Parts (Cross-Reference): Rohm Semiconductor
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) \Cut Tape (CT)
Operating Temperature: -40°C ~ 85°C
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Mounting Type: Surface Mount
Base Product Number: LMR934
Product Status: Active
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOPJ
IC OPAMP GP 4 CIRCUIT 14SOPJ
Operational Amplifiers - Op Amps Ind 4Ch 1.8-5V Inpt-Otpt Full Swng
IC OPAMP GP 4 CIRCUIT 14SOPJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMR934FJ-GE2 | LMR934FJ-GE2TR-ND | LMR934FJ-GE2 | LMR934FJ-GE2 | LMR934FJ-GE2 | LMR934FJ-GE2 | |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5 volts | ||||||
| Slew Rate | 0.3500 V/µs | 0.3500 V/µs | 0.3500 V/µs | 3.50E-7 V/µs | |||
| Bandwidth | 1.4 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |